EN
  • EN
  • DE

ADC09DJ1300AAVQ1

Part No ADC09DJ1300AAVQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description AUTOMOTIVE DUAL-CHANNEL, 9-BIT, / 9 Bit Analog to Digital Converter 4 Input 4 Pipelined, SAR 144-FCBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tray
Number of Bits 9
Sampling Rate (Per Second) 1.3G
Number of Inputs 4
Input Type Differential
Data Interface JESD204C, Serial
Configuration ADC
Number of A/D Converters 4
Architecture Pipelined, SAR
Reference Type Supply
Voltage - Supply, Analog 1.05V ~ 1.15V, 1.8V ~ 2V
Voltage - Supply, Digital 1.05V ~ 1.15V
Features Internal Oscillator
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 144-FBGA, FCBGA
Supplier Device Package 144-FCBGA (10x10)
Mounting SMD (SMT)
ECCN 3A991C1
HTSUS 8542.39.0001
Other Names 296-ADC09DJ1300AAVQ1
Standard Package 168
Win Source Part Number 1018083-ADC09DJ1300AAVQ1
Ultra Librarian 3D Model Ultra Librarian ADC09DJ1300AAVQ1 CAD Model

Description

The ADC09DJ1300AAVQ1 from Texas Instruments is a state-of-the-art analog-to-digital converter (ADC) designed for automotive and industrial applications that require high-speed data acquisition and processing. This ADC is part of Texas Instruments' extensive data converter portfolio, offering unparalleled performance in a compact form factor.

Key Features

  • Resolution & Sample Rate: The ADC09DJ1300AAVQ1 features a 9-bit resolution with a maximum sample rate of 1.3 GSPS (Giga Samples Per Second), providing precise digital representation of fast analog signals.
  • Dual-Channel Operation: It operates in dual-channel mode, allowing simultaneous sampling of two analog signals, which is ideal for I/Q demodulation schemes and multi-phase power systems.
  • Input Flexibility: The device supports a wide analog input frequency range, making it suitable for a diverse set of applications, from RF signal digitization to high-speed data acquisition systems.
  • Integrated Features: It includes integrated features such as a digital down-converter (DDC), decimation filters, and a multi-band programmable equalizer to enhance signal processing capabilities.
  • Automotive-Qualified: The ADC09DJ1300AAVQ1 is AEC-Q100 qualified, ensuring reliable performance under the rigorous conditions typical in automotive environments.

Applications

Designed to meet the demanding requirements of advanced automotive systems, the ADC09DJ1300AAVQ1 is well-suited for applications such as radar and LIDAR for advanced driver-assistance systems (ADAS), in-vehicle infotainment, and telematics. Additionally, its robustness and high-speed capabilities make it an excellent choice for high-performance industrial instrumentation, medical imaging, and communication systems.

Package and Quality

The ADC09DJ1300AAVQ1 is offered in a compact, thermally-enhanced QFN package, which is optimized for space-constrained applications while providing excellent thermal performance. Texas Instruments' commitment to quality ensures that this ADC delivers consistent and reliable performance for the most challenging system designs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess