EN
  • EN
  • DE

ADC088S022C

Part No ADC088S022C
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816671-ADC088S022C
Ultra Librarian 3D Model Ultra Librarian ADC088S022C CAD Model

Description

Product Overview: ADC088S022C from Texas Instruments

The ADC088S022C is a high-performance, low-power, 8-channel, 8-bit analog-to-digital converter (ADC) offered by Texas Instruments. This precision ADC is designed to operate with a single power supply ranging from 2.7V to 5.25V, making it a versatile choice for various applications including battery-operated equipment, data acquisition systems, and medical instruments.

One of the key features of the ADC088S022C is its ability to sample up to 200 kilo samples per second (kSPS), providing a rapid data acquisition capability that is essential for real-time monitoring and control systems. The device's eight single-ended input channels can be configured to operate in various combinations, giving designers the flexibility to tailor the ADC to their specific application needs.

The ADC088S022C utilizes a successive approximation register (SAR) architecture, which ensures high accuracy and speed while maintaining low power consumption. This architecture is particularly beneficial for portable and remote sensing applications where power efficiency is critical. The device also includes an internal track-and-hold function, which minimizes the need for external components and simplifies circuit design.

Communication with the ADC088S022C is straightforward, thanks to its SPI-compatible serial interface. This feature allows for easy integration with microcontrollers and digital signal processors, providing a seamless data transfer mechanism. Additionally, the ADC's small footprint is available in a TSSOP-16 package, making it suitable for space-constrained applications.

To ensure reliable performance across different operating conditions, the ADC088S022C is specified over the extended industrial temperature range of -40°C to +105°C. It also features an excellent dynamic performance with a signal-to-noise ratio (SNR) that enhances the quality of the digital output.

In summary, the ADC088S022C from Texas Instruments is an efficient, flexible, and reliable solution for converting analog signals to digital data. Its combination of high-speed, precision, and low-power operation makes it an ideal choice for engineers looking to enhance their system designs across a broad range of applications.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9587 $50.2979
42+ $2.4277 $101.9634
64+ $2.3518 $150.5152
88+ $2.2760 $200.2880
114+ $2.2001 $250.8114
153+ $1.9725 $301.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess