EN
  • EN
  • DE

GD25B128CWIG

Part No GD25B128CWIG
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823954-GD25B128CWIG
Ultra Librarian 3D Model Ultra Librarian GD25B128CWIG CAD Model

Description

The GD25B128CWIG is a 128M-bit Serial Flash memory device manufactured by GigaDevice Semiconductor. It features a standard Serial Peripheral Interface (SPI), offering high performance and low power consumption. This device is commonly used for storing firmware, code, and data in various electronic systems.

Applications

  • Embedded Systems: Used for storing firmware and configuration data in embedded systems.
  • Networking Devices: Employed in routers, switches, and other networking equipment for storing boot code and system settings.
  • Consumer Electronics: Found in TVs, set-top boxes, and gaming consoles for storing firmware and application data.
  • IoT Devices: Integrated into IoT devices for storing sensor data, configuration parameters, and firmware updates.
  • Industrial Control Systems: Used in industrial controllers and automation equipment for storing program code and system data.

Features

  • 128M-bit Density: Provides ample storage capacity for firmware, code, and data.
  • Standard SPI Interface: Uses a standard SPI interface for easy integration with microcontrollers and processors.
  • High Performance: Offers fast read and write speeds for quick data access.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.

Benefits

  • Reliable Data Storage: Provides secure and reliable storage for critical data.
  • Easy Integration: Standard SPI interface simplifies integration with various microcontrollers and processors.
  • Fast Data Access: High-speed read and write operations enable quick data retrieval and storage.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Flexible System Design: Wide operating voltage range provides flexibility in system design and implementation.

Additional Details

The GD25B128CWIG operates at a voltage range of 2.7V to 3.6V. It supports SPI modes 0 and 3. The device offers features like Sector Erase, Block Erase, Chip Erase, and Page Program. It has a typical endurance of 100,000 program/erase cycles per sector. The package is available in various options, including SOIC and WSON. The operating temperature range is -40°C to +85°C. This flash memory device is compliant with RoHS standards.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess