EN
  • EN
  • DE

ADS7841QDBQRRB

Part No ADS7841QDBQRRB
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816794-ADS7841QDBQRRB
Ultra Librarian 3D Model Ultra Librarian ADS7841QDBQRRB CAD Model

Description

The ADS7841QDBQRRB is a high-performance, 12-bit, 4-channel analog-to-digital converter (ADC) produced by Texas Instruments. This precision ADC is designed to operate with a single power supply ranging from 2.7V to 5.25V, making it an ideal choice for portable and battery-powered applications where power efficiency is a critical requirement.

Key Features

  • Resolution: 12-bit, providing fine granularity for more precise measurements.
  • Multiple Channels: Four single-ended or two differential inputs, allowing for versatile configurations to accommodate various signal sources.
  • Sampling Rate: Up to 200 kSPS (kilo samples per second), ensuring rapid data acquisition for real-time processing.
  • Interface: Serial (SPI-compatible), facilitating easy integration with most microcontrollers and digital systems.
  • Low Power Consumption: Ideal for battery-operated devices, with a power-down feature to further minimize power usage when inactive.
  • Small Form Factor: Available in a compact QFN package, saving valuable board space in space-constrained applications.

Applications

The ADS7841QDBQRRB is suited for a wide range of applications, including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Industrial Process Control
  • Medical Equipment
  • Touch Screen Monitors

Quality and Reliability

Texas Instruments is known for its commitment to quality and the ADS7841QDBQRRB is no exception. It is designed to meet the rigorous standards of industrial and medical applications, ensuring reliable performance in the most demanding environments.

Support and Resources

Developers can access extensive support through Texas Instruments' online resources, including datasheets, reference designs, and technical documentation. Additionally, the TI community and customer support are available to assist with any design challenges or questions regarding the ADS7841QDBQRRB.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2087 $55.2522
14+ $7.5559 $105.7826
21+ $7.3198 $153.7158
29+ $7.0837 $205.4273
37+ $6.8475 $253.3575
49+ $6.1392 $300.8208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess