Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Number of Taps/Steps 7
Purpose Multiple, NonProgrammable
Delay to 1st Tap 50ps
Tap Increment 50ps
Available Total Delays 350ps
Number of Independent Delays 2
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFP-EP (7x7)
Win Source Part Number 1104461-SY55856UHI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY55856UHI CAD Model

Description

Introducing the SY55856UHI, a state-of-the-art product from Microchip Technology, renowned for their innovative and reliable semiconductor products. This high-performance component is designed to meet the demanding needs of advanced electronic systems, offering a perfect blend of efficiency, durability, and precision.

Key Features

  • High-Speed Operation: The SY55856UHI is built for speed, capable of operating at very high frequencies, making it ideal for high-speed data communication and processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this product is designed to be energy efficient, minimizing power consumption and heat generation, which is crucial for maintaining the longevity and reliability of your system.
  • Robust Design: Constructed with Microchip's commitment to quality, the SY55856UHI is robust and designed to withstand the rigors of intense operational conditions, ensuring stable performance over a wide temperature range.
  • Easy Integration: The device comes in a user-friendly package that simplifies the integration process into various circuit designs, allowing for seamless implementation into your existing projects.

Applications

The versatility of the SY55856UHI makes it suitable for a wide array of applications, including but not limited to:

  • High-speed data transmission systems
  • Networking and telecommunications equipment
  • Advanced computing and data processing
  • Signal conditioning and management

Technical Specifications

The SY55856UHI boasts impressive technical specifications that ensure top-notch performance in a variety of settings. Detailed datasheets and technical documents are available upon request to provide in-depth information on parameters such as input/output voltage levels, pin configurations, timing characteristics, and packaging details.

Quality Assurance

Microchip Technology is committed to delivering high-quality products. The SY55856UHI is backed by rigorous testing and quality control measures, ensuring that each unit meets the highest standards of performance and reliability. Customers can trust in the Microchip brand for consistent excellence and support throughout the product's lifecycle.

You May Also Be Interested in

Linear Technology
Programmable Delay Block 0°C to 70°C Automotive 6-Pin DFN EP T/R / IC DELAY LINE 8TAP PROG 6DFN
Lowest to $6.5000
ECAD model for LTC6994CDCB-2#TRMPBF
Maxim Integrated
IC DELAY LN 256TAP 1275NS 16SOIC / Active Programmable Delay Line 1-IN 5ns ABS 1275ns MAX 16-Pin SOIC W T/R
Lowest to $36.6156
ECAD model for DS1023S-500+T&R
Maxim Integrated
IC DEL LINE 256TAP 1275NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 1275ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $45.5450
ECAD model for DS1023S-500
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16SOIC
Lowest to $36.5585
ECAD model for DS1023S-50+T
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8UMAX / Active Tapped Delay Line 5 TAP 1-IN 10ns ABS 50ns MAX 8-Pin uMAX
Lowest to $23.0182
ECAD model for DS1100LU-50+
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.4364
ECAD model for LTC6994CDCB-1#TRPBF
Maxim Integrated
IC DELAY LN 256TAP 265NS 16SOIC / Active Programmable Delay Line 1-IN 1ns ABS 265ns MAX 16-Pin SOIC W
Lowest to $52.5524
ECAD model for DS1020S-100+
Maxim Integrated
IC DELAY LN 10TAP 200NS 14TSSOP
Need more? Email Us
ECAD model for DS1110LE-200+
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT / 28 Gbps, 5-Bit, Digital Time Delay
Lowest to $434.6270
ECAD model for HMC856LC5TR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention