EN
  • EN
  • DE

74LVTH16245ADGVRE4

Part No 74LVTH16245ADGVRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133260-74LVTH16245ADGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH16245ADGVRE4 CAD Model

Description

Product Overview: 74LVTH16245ADGVRE4 by Texas Instruments

The 74LVTH16245ADGVRE4 is a high-performance, BiCMOS product designed by Texas Instruments, renowned for their expertise in semiconductor technology. This integrated circuit is part of the 74LVTH family, which stands for Low-Voltage BiCMOS Technology with High Tolerance. It is specifically crafted to address the needs of low-voltage operation while providing robust performance in a variety of digital applications.

This particular model is a 16-bit transceiver featuring non-inverting 3-state outputs. It is built to facilitate bidirectional communication between two buses. The direction of the data flow is determined by the DIR input, while the output enable (OE) input can disable the device, allowing the outputs to assume a high-impedance state. This feature is particularly useful for interfacing with bus lines in a system, ensuring that multiple devices can share the same bus without interfering with each other.

One of the key attributes of the 74LVTH16245ADGVRE4 is its support for low-voltage operation. It can operate at a voltage range of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels without the need for additional level shifting. This low-voltage capability also helps in reducing the overall power consumption of the system, which is critical for power-sensitive applications.

The device is housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) type package, which is designed for space-saving on PCBs (Printed Circuit Boards). It also features balanced propagation delays and output transition times, which contribute to its reliable and predictable performance characteristics.

Additionally, the 74LVTH16245ADGVRE4 is characterized for operation from -40°C to 85°C, making it suitable for industrial applications that may be subject to harsh environmental conditions. The combination of its temperature range, low-voltage operation, and high-speed interface capabilities make it an excellent choice for a wide range of applications, including computing, networking, telecommunications, and industrial equipment.

Overall, the 74LVTH16245ADGVRE4 by Texas Instruments is a versatile and reliable component that offers designers the performance and flexibility needed to create efficient and robust digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess