EN
  • EN
  • DE

74LVCR2245ADBQRE4

Part No 74LVCR2245ADBQRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133078-74LVCR2245ADBQRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCR2245ADBQRE4 CAD Model

Description

Product Overview: 74LVCR2245ADBQRE4 by Texas Instruments

The 74LVCR2245ADBQRE4 is a high-performance, octal bus transceiver from Texas Instruments, designed with the purpose of ensuring seamless data transfer between two buses of differing voltage domains. This integrated circuit (IC) is part of the 74LVCR family, which is well-regarded for its low-voltage operation and robust noise immunity characteristics.

Key Features

  • Bi-Directional Interface: The 74LVCR2245ADBQRE4 features eight channels that can be used to transfer data in either direction, from A bus to B bus or vice versa. This makes it incredibly versatile for various data communication protocols.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, with the capability to interface with 5V logic levels, ensuring compatibility with both legacy and modern digital systems.
  • High-Speed Data Transfer: The device is capable of supporting high-speed data transfer, which is vital for applications requiring quick data throughput.
  • Bus Hold Feature: The inputs incorporate a bus-hold feature, which prevents floating inputs and eliminates the need for external pull-up/pull-down resistors, simplifying the design and reducing component count.
  • Flow-Through Architecture: The pinout design supports easy PCB layout with its flow-through architecture that simplifies the routing of traces on a printed circuit board.

Applications

Due to its bi-directional data transfer capability and compatibility with various voltage levels, the 74LVCR2245ADBQRE4 is ideal for a variety of applications, including:

  • Interfacing between different logic levels
  • Data communication in mixed-voltage systems
  • Buffering and data storage devices
  • Signal routing and bus management

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74LVCR2245ADBQRE4 is no exception. It is designed to meet the rigorous standards set by the industry, ensuring reliability and performance in even the most demanding applications. The device is also RoHS compliant, making it an environmentally friendly choice for electronic designs.

In summary, the 74LVCR2245ADBQRE4 is a highly adaptable, efficient, and reliable solution for modern electronic applications requiring the transfer of data across different voltage domains. Its rich set of features and Texas Instruments' reputation for quality make it an excellent choice for designers and engineers looking to incorporate a dependable bus transceiver into their systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,606 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess