EN
  • EN
  • DE

74LVC1G132DCKRE4

Part No 74LVC1G132DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT NAND GATE WITH SCHMITT-TRIGGER INPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1132787-74LVC1G132DCKRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC1G132DCKRE4 CAD Model

Description

Product Overview: 74LVC1G132DCKRE4 by Texas Instruments

The 74LVC1G132DCKRE4 is a high-performance, single 2-input NAND gate with Schmitt-trigger inputs, designed and manufactured by Texas Instruments. This device is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with 5V systems. The 74LVC1G132DCKRE4 is optimized for use in applications that require logic-level conversions, wave shaping, or noise filtering.

Key Features

  • Operating Voltage: The device operates within a supply voltage range of 1.65V to 5.5V, making it suitable for a wide variety of low-voltage applications.
  • High-Speed Performance: It offers fast propagation delays and high-speed operation, which is crucial for high-performance systems.
  • Low Power Consumption: The 74LVC1G132DCKRE4 is designed for low power consumption, with a typical quiescent current of only 10 μA, making it ideal for battery-operated devices.
  • Input Hysteresis: Schmitt-trigger inputs provide a hysteresis that enhances noise immunity and allows the gate to be used for slow input signal transitions.
  • Logic Level Compatibility: This device can translate inputs from 5V to 3.3V, allowing it to interface with various logic levels seamlessly.
  • ESD Protection: The product includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications

The versatile nature of the 74LVC1G132DCKRE4 makes it suitable for a broad range of applications, including:

  • Logic level translation
  • Wave and pulse shaping
  • Noise filtering
  • Control circuitry
  • Portable and battery-powered electronics
  • Communication infrastructure

Package and Quality

The device is available in a space-saving SC-70 6-pin package, which is ideal for compact PCB layouts. Texas Instruments ensures high-quality production standards, and the 74LVC1G132DCKRE4 is no exception, meeting stringent industry specifications for performance and reliability.

With its combination of features, the 74LVC1G132DCKRE4 by Texas Instruments is an excellent choice for designers looking for a reliable and versatile NAND gate logic solution.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess