EN
  • EN
  • DE

NL322522T-R68M

Part No NL322522T-R68M
Manufacturer CAL-CHIP ELECTRONICS, INC.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1153977-NL322522T-R68M
Categories Custom Parts
Manufacturer CAL-CHIP ELECTRONICS, INC.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NL322522T-R68M CAD Model

Description

The CAL-CHIP ELECTRONICS, INC. NL322522T-R68M is a wire-wound inductor designed for various high-frequency applications. It features a compact size and offers excellent electrical characteristics, making it suitable for use in wireless communication devices, RF circuits, and other electronic equipment.

Applications:

  • Wireless communication devices (e.g., smartphones, tablets)
  • RF circuits
  • High-frequency filters
  • Impedance matching networks
  • Oscillators

Features:

  • Wire-wound construction: Provides high Q-factor and low DC resistance.
  • Compact size: Allows for efficient use of board space.
  • High self-resonant frequency: Enables operation at high frequencies.
  • Excellent temperature stability: Ensures consistent performance over a wide temperature range.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved circuit performance: Enhances the efficiency and stability of electronic circuits.
  • Reduced power consumption: Minimizes energy loss in high-frequency applications.
  • Smaller device size: Allows for the development of more compact and portable electronic devices.
  • Increased reliability: Ensures stable and consistent performance over time.
  • Environmental compliance: Meets regulatory requirements for hazardous substances.

Additional Details:

The NL322522T-R68M inductor has an inductance value of 0.68µH. It is typically used in applications where precise inductance values and high Q-factors are required. The inductor's small size and excellent electrical characteristics make it a popular choice for a wide range of high-frequency applications. For detailed specifications, including tolerance, self-resonant frequency, and DC resistance, refer to the official CAL-CHIP ELECTRONICS, INC. datasheet.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
QSI
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Contact for details
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess