Products specifications

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1132619-74LV4066A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV4066A CAD Model

Description

Product Overview: 74LV4066A

The 74LV4066A from Texas Instruments is a high-performance, low-voltage silicon-gate CMOS quad bilateral switch integrated circuit. This versatile component is designed to handle both analog and digital signals, making it an ideal choice for a wide range of applications, from signal routing and multiplexing to gain control and impedance matching.

Key Features

  • Wide Operating Voltage: The 74LV4066A operates at a wide voltage range of 1 V to 5.5 V, which allows it to be used in various systems without the need for level shifting.
  • Low Power Consumption: The device features a low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • High Speed: With a typical switch enable time of just a few nanoseconds, the 74LV4066A can handle high-speed signal switching with ease.
  • Bidirectional Switches: Each of the four switches can conduct signals in both directions, offering flexibility in signal routing.
  • Low On-State Resistance: The low on-state resistance minimizes signal attenuation, ensuring high signal integrity.

Applications

The 74LV4066A is suitable for a variety of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Modem signal switching
  • Audio signal routing
  • Function generator output switching

Product Specifications

Parameter Value Operating Voltage Range 1 V to 5.5 V On-State Resistance Typically 70 ohms at 4.5 V Switch Enable Time Typical 4 ns Package Available in various package options including SOIC, TSSOP, and VSSOP

With its combination of performance, versatility, and reliability, the 74LV4066A from Texas Instruments is a valuable component for designers looking to create efficient and effective electronic systems.

You May Also Be Interested in

Analog Devices Inc.
High Precision, 2.5 V IC Reference
Need more? Email Us
ECAD model for AD580LH
TE Connectivity
FPC Connector Family | CONN FPC TOP 8POS 1.00MM R/A
Lowest to $0.8140
ECAD model for 84953-8
Shindengen
Switching Power Transistor(10A NPN)
Need more? Email Us
ECAD model for 2SC4585
Analog Microelectronics
600mA CMOS LDO
Need more? Email Us
ECAD model for AME88051EGT
Vishay
Schottky Rectifier, 2 x 1 A
Need more? Email Us
ECAD model for 20CJQ060PBF
Analog Devices Inc.
Single- and 4-Channel, 9 us, 10-Bit ADCs with On-Chip Temperature Sensor
Lowest to $13.3371
ECAD model for AD7817BRU-REEL7
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TXRX RS232 5DVR/3REC 24TSSOP
Need more? Email Us
ECAD model for ADM207EARU
Texas Instruments
IC BUS TRANSCVR 16BIT 48TSSOP
Need more? Email Us
ECAD model for 74LVT16245BDGGRE4
Analog Devices Inc.
Complete 8-Bit, 32 MSPS, 95 mW CMOS A/D Converter | IC ADC 8BIT PIPELINED 28SSOP
Lowest to $22.3860
ECAD model for AD9280ARS

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention