Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Max Frequency 35MHz
Max Propagation Delay @ V, Max CL 28ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 8μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 052143-74HC174E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC174E CAD Model

Description

74HC174E - Hex D-Type Flip-Flop with Reset

The 74HC174E is a 6-bit D-type flip-flop that is ideal for applications that need temporary data storage and handling. It offers a reset functionality, contributing to its versatility in various digital systems.

  • Applications: Data storage solutions, microprocessor data organization, and digital computing systems.
  • Features and Benefits:
    • High switching speed with minimal power expenditure.
    • Individual synchronous reset capability for each flip-flop.
    • Wide supply voltage range of 2V to 6V.
  • Additional Details: Its design supports easy integration with other digital components in high-performance applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for SN74LVC574AN
Texas Instruments
2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Need more? Email Us
ECAD model for SN74ALVTH16821VR
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $1.5160
ECAD model for CD40175BMT
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AHCT16374DGG
Texas Instruments
20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for 74ABT16821DGGRG4
Texas Instruments
8-Bit Register
Lowest to $0.9542
ECAD model for CY74FCT377ATQCT
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74AC374DWG
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for SN74LVTH162374DL
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for MC74VHC574DTG

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention