EN
  • EN
  • DE

PZD4.3B

Part No PZD4.3B
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834524-PZD4.3B
Ultra Librarian 3D Model Ultra Librarian PZD4.3B CAD Model

Description

The PZD4.3B, part of NXP Semiconductors' extensive product portfolio, is a state-of-the-art Zener diode designed for voltage regulation and surge protection in a wide range of electronic applications. This precision device is engineered to provide a reliable solution in circuits where voltage stabilization is crucial.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 4.3 volts, the PZD4.3B ensures a stable and precise voltage supply, making it ideal for sensitive electronic components that require consistent operation parameters.
  • Power Dissipation: This Zener diode is capable of handling a power dissipation of up to 500 mW, providing adequate buffering against power fluctuations and ensuring longevity of the device and the circuit it protects.
  • Package: Encased in a small and robust SOD-323 package, the PZD4.3B is optimized for high-density circuit board designs, offering a compact footprint without compromising performance.
  • Surge Protection: The device features excellent surge handling capability, safeguarding electronic equipment from transient voltage spikes that can occur due to lightning strikes, power surges, or other unexpected events.
  • Temperature Stability: Engineered for operation across a wide temperature range, the PZD4.3B maintains its performance characteristics in various environmental conditions, making it suitable for industrial and automotive applications.

Applications

The versatility of the PZD4.3B allows it to be used in numerous applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Power management systems
  • Automotive electronics for voltage stabilization
  • Industrial equipment with sensitive microcontrollers

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality components. The PZD4.3B is manufactured with rigorous quality control processes, ensuring that each diode meets the highest standards of reliability and performance. With its robust design and dependable operation, the PZD4.3B from NXP is an excellent choice for designers looking to enhance the stability and protection of their electronic circuits.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess