EN
  • EN
  • DE

74HC161DBR

Part No 74HC161DBR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0410+Rohs
Reference case SSOP16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 729175-74HC161DBR SSOP16
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC161DBR CAD Model

Description

Product Overview: Texas Instruments 74HC161DBR

The Texas Instruments 74HC161DBR is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family. This integrated circuit is a 4-bit binary counter with synchronous clear functionality designed to offer both count-up and data management capabilities. It's a versatile component that is widely used in a range of electronic applications such as timing circuits, frequency dividers, and in systems that require an interfacing counter to microprocessors.

Key Features

  • Synchronous Counting: The 74HC161DBR provides synchronous counting which means that the output transitions occur on the rising edge of the clock signal, ensuring precise timing and control over the counting sequence.
  • Asynchronous Clear: This device comes with an asynchronous master reset input (CLEAR) which, when set to high, resets all four flip-flops, thus setting the output to zero irrespective of the clock.
  • Count Enable and Load Control: The counter can be enabled or disabled through the Count Enable inputs (CEP and CET), and parallel data can be loaded using the Load (LOAD) input, allowing for greater flexibility in operation.
  • Expansion Capability: The counter features an output (RCO) that enables the cascading of multiple 74HC161DBR devices for applications requiring longer count sequences.
  • Wide Operating Voltage: It operates over a wide voltage range from 2V to 6V, making it suitable for a variety of logic level requirements.
  • Low Power Consumption: As a CMOS device, it boasts low power consumption, which is crucial for battery-powered and energy-efficient designs.

Applications

The 74HC161DBR is ideal for use in:

  • Timing circuits
  • Frequency division applications
  • Counter/timer devices
  • Sequential state machines
  • Interface counters for microprocessors

Package and Quality

Enclosed in a SSOP-16 (Shrink Small Outline Package), the 74HC161DBR is designed to occupy minimal space on printed circuit boards. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance. Whether for commercial or industrial applications, the 74HC161DBR from Texas Instruments is an excellent choice for designers seeking a robust and flexible binary counter solution.

You May Also Be Interested in

ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1954 $53.7930
105+ $0.9809 $102.9945
160+ $0.9502 $152.0320
220+ $0.9196 $202.3120
285+ $0.8889 $253.3365
380+ $0.7970 $302.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess