EN
  • EN
  • DE

74GTLPH306DGVRE4

Part No 74GTLPH306DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Mixed Signal Translator Bidirectional 1 Circuit 8 Channel - 24-TVSOP
Manufacturer Texas Instruments
Series 74GTLPH
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TFSOP (0.173", 4.40mm Width)
Case / Package 24-TVSOP
Family Name 74GTLPH306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908194-74GTLPH306DGVRE4
Ultra Librarian 3D Model Ultra Librarian 74GTLPH306DGVRE4 CAD Model

Description

Product Overview: 74GTLPH306DGVRE4 from Texas Instruments

The 74GTLPH306DGVRE4 is a high-performance integrated circuit manufactured by Texas Instruments, known for their innovative and reliable semiconductor products. This particular IC is part of the GTL/GTL+ family and is designed to provide a bridge between different technology domains, such as translating signals between GTL and GTL+ buses to LVTTL/LVCMOS levels.

Featuring a 2.5V or 3.3V VCC operating voltage range, the 74GTLPH306DGVRE4 is a versatile component suitable for various applications. It boasts a pseudo-ECL mode of operation, which significantly reduces the power consumption during idle states, thereby enhancing the overall efficiency of the system it is integrated into.

Key Features

  • Signal Translation: Capable of translating signals between GTL/GTL+ and LVTTL/LVCMOS, ensuring compatibility across different voltage standards.
  • Low Power Consumption: Pseudo-ECL mode of operation reduces power draw when idle, making it an energy-efficient choice for modern electronics.
  • Flexible Voltage Range: Supports a VCC operating voltage range of 2.5V to 3.3V, providing flexibility in various design scenarios.
  • Robust Design: The device is built to handle the demanding requirements of high-speed digital systems.

Applications

The 74GTLPH306DGVRE4 is ideal for use in systems that require level shifting or voltage translation, such as:

  • Server and enterprise solutions where different logic levels need to interface seamlessly.
  • Telecommunication infrastructure that relies on high-speed signal processing and transmission.
  • Computing platforms where integration of components with different voltage levels is necessary.

As with other Texas Instruments products, the 74GTLPH306DGVRE4 is designed with a focus on reliability and performance. Its advanced features and capabilities make it a smart choice for designers looking to bridge the gap between incompatible logic levels while maintaining signal integrity and system efficiency.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides. The 74GTLPH306DGVRE4 is not just a component; it's a solution to complex interfacing challenges in modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8389 $53.2279
26+ $3.9704 $103.2304
39+ $3.8464 $150.0096
54+ $3.7223 $201.0042
70+ $3.5982 $251.8740
93+ $3.2260 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess