The 20MQ100NTRPBF is a 20A Schottky Rectifier from Vishay, designed for high-frequency applications. It offers a low forward voltage drop, which minimizes power loss and increases efficiency. The Schottky barrier construction ensures fast switching speeds. The "NTR" indicates tape and reel packaging. The 'SPBF' suffix indicates that this rectifier is compliant with RoHS standards, meaning it's lead-free.
Applications:
- Switching power supplies
- DC-DC converters
- Freewheeling diodes
- Reverse polarity protection
Features:
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Guard ring for stress protection
- RoHS compliant (lead-free)
Benefits:
- Increased efficiency in power conversion applications
- Reliable performance under high surge conditions
- Suitable for high-frequency circuits
- Enhanced ruggedness and long-term reliability
- Environmentally friendly due to RoHS compliance
Specifications:
The 20MQ100NTRPBF has a maximum repetitive peak reverse voltage of 100V. Its maximum average forward current is 20A. The peak surge current is 900A. The forward voltage drop at 20A is typically 0.72V. The operating junction temperature range is -40°C to +150°C.