EN
  • EN
  • DE

74AHC2G126HDCTR-1

Part No 74AHC2G126HDCTR-1
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0033
Reference case SSOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 709160-74AHC2G126HDCTR-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC2G126HDCTR-1 CAD Model

Description

Product Overview: 74AHC2G126HDCTR-1

The 74AHC2G126HDCTR-1 is a high-speed, dual non-inverting buffer/line driver with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the 74AHC family, which is known for its high-speed CMOS technology. It is specifically tailored to deliver high performance in a wide range of operating conditions.

The 74AHC2G126HDCTR-1 features two independent buffer/line drivers, each with its own output enable (OE) input. When OE is low, the device passes the input (A) to the output (Y) with a non-inverting configuration. Conversely, when OE is high, the output enters a high-impedance state, effectively disconnecting the output from the circuit, which is ideal for bus-oriented applications.

This product is characterized by its low power consumption and high noise immunity, typical of CMOS devices. It operates over a broad voltage range of 2.0 to 5.5 volts, making it compatible with TTL levels and suitable for interfacing with microcontrollers and other digital logic components that operate at various voltage levels.

The 74AHC2G126HDCTR-1 comes in a small-outline transistor (SOT) package, specifically in a TSSOP-8 (thin shrink small outline package) form factor, which is conducive for space-constrained applications. This packaging also provides improved thermal performance and reduced parasitics compared to larger packages, enhancing the overall reliability and speed of the device.

Texas Instruments ensures that this product meets rigorous industry standards for quality and reliability. The 74AHC2G126HDCTR-1 is suitable for a wide array of applications, including driving bus lines, buffer memory address registers, and supporting digital signal processing (DSP) tasks where signal integrity and operational speed are crucial.

In summary, the 74AHC2G126HDCTR-1 is a versatile, high-performance component that offers engineers the flexibility and reliability needed for modern digital electronics. Its dual buffer/line driver configuration, low power consumption, and compatibility with multiple voltage levels make it a valuable addition to any electronics project or product design.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3486 $50.5470
350+ $0.2861 $100.1350
545+ $0.2771 $151.0195
750+ $0.2682 $201.1500
965+ $0.2593 $250.2245
1,295+ $0.2324 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,481 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess