EN
  • EN
  • DE

74ACT16861DL

Part No 74ACT16861DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 56SSOP / Transceiver, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ACT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ACT16861
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTIS74ACT16861DL,2156-74ACT16861DL,296-4211-5,74ACT16861DLG4-ND,-74ACT16861DL-NDR,296-4211-5-NDR,74ACT16861DLG4
Standard Package 20
Win Source Part Number 1042595-74ACT16861DL
Ultra Librarian 3D Model Ultra Librarian 74ACT16861DL CAD Model

Description

The 74ACT16861DL is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its reliability and versatility in digital applications. This particular device is part of the 74ACT family, which is well-known for its advanced high-speed CMOS technology.

Key Features

  • Logic Type: 20-Bit Bus Transceiver with 3-state outputs
  • Voltage Range: Operates at 4.5V to 5.5V, making it suitable for a variety of digital systems
  • Drive Capability: Capable of driving 15 LSTTL loads, ensuring strong signal transmission
  • Speed: Fast propagation delays and output transition times provide high-speed operation
  • Package: Housed in a 56-pin SSOP (Shrink Small Outline Package) that is conducive for space-saving designs

Applications

The 74ACT16861DL is designed for a wide range of applications, including:

  • Data communication
  • Signal buffering and bus interfacing in microprocessor systems
  • Memory address driving
  • Peripheral driving

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the 74ACT16861DL is no exception. It is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

Environmental Information

The 74ACT16861DL adheres to Texas Instruments' dedication to environmental responsibility. It is compliant with RoHS (Restriction of Hazardous Substances) standards, which means it is manufactured with a focus on environmental safety and sustainability.

Ordering and Packaging

When ordering the 74ACT16861DL, you can expect it to be packaged with the utmost care to prevent any damage during shipping and handling. The product is available in tube or tape and reel packaging options, facilitating easy integration into automated assembly processes.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess