EN
  • EN
  • DE

SN74LVTH543DBR

Part No SN74LVTH543DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number 74LVTH543
Other Names -296-8730-1,TEXTISSN74LVTH543DBR,296-8730-2,296-8730-1,-296-8730-1,-SN74LVTH543DBRG4,-SN74LVTH543DBRE4,-SN74LVTH543DBRE4R,SN74LVTH543DBRG4,296-8730-1R,-SN74LVTH543DBRR,-SN74LVTH543DBRG4R,SN74LVTH543DBRE4,296-8730-2R,296-8730-6,SN74LVTH543DBRG4,SN74LVTH543DBRE4,2156-SN74LVTH543DBR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259213-SN74LVTH543DBR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH543DBR CAD Model

Description

Product Overview: SN74LVTH543DBR

The SN74LVTH543DBR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular device is part of the LVTH (Low-Voltage BiCMOS Technology with TTL-Compatible Inputs) family, which combines the low-power consumption of CMOS with the speed and drive capabilities of bipolar transistors, making it an excellent choice for interfacing with TTL logic levels.

Key Features

  • Technology: The SN74LVTH543DBR utilizes BiCMOS technology, offering a compromise between CMOS and TTL logic, providing both high speed and low power consumption.
  • Logic Type: It is an octal registered transceiver with 3-state outputs, meaning it can transmit or receive data in 8-bit chunks and can also be put in a high-impedance state.
  • Voltage Range: This device operates at a nominal 3.3V, which is compatible with 5V systems due to its 5V tolerant inputs.
  • Drive Capability: It boasts a high-drive capability, with output drive currents of -32 mA and 64 mA, ensuring strong signal transmission that can overcome line capacitance and resistance.
  • Package: The SN74LVTH543DBR comes in an SSOP (Shrink Small Outline Package) type, designated by the "DBR" suffix, which is ideal for space-constrained applications.

Applications

This transceiver is designed to be used in a wide range of applications, including:

  • Bus interface in microprocessor/microcontroller systems
  • Data communication and signal processing
  • Memory interface circuits
  • Networking and telecommunication systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVTH543DBR is no exception, with rigorous testing and quality assurance processes in place to ensure consistent performance and reliability. Customers can trust this device for critical and demanding applications where dependable operation is paramount.

Support and Resources

For additional information, Texas Instruments provides extensive support resources, including technical documentation, datasheets, product-specific design tools, and customer service to assist with any design or application questions regarding the SN74LVTH543DBR.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess