EN
  • EN
  • DE

6860-313BT

Part No 6860-313BT
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Digital Micromirror Device (DMD)
Base Product Number 6860
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 844104-6860-313BT
Ultra Librarian 3D Model Ultra Librarian 6860-313BT CAD Model

Description

Introducing the Texas Instruments 6860-313BT

The Texas Instruments 6860-313BT is a state-of-the-art electronic component designed for high-performance applications in various fields. This product is a testament to Texas Instruments' commitment to providing innovative solutions that cater to the advancing needs of technology across industries.

Product Features:

  • High Precision: The 6860-313BT is engineered to deliver precise and reliable performance, making it suitable for critical applications where accuracy is paramount.
  • Durability: Built with robust materials, the product is designed to withstand harsh operating conditions, ensuring longevity and consistent performance over time.
  • Energy Efficiency: This component is optimized for low power consumption, which makes it an ideal choice for battery-powered devices, contributing to longer operation times and reduced energy costs.
  • Connectivity: The inclusion of Bluetooth technology facilitates wireless communication, allowing for seamless integration with other devices and systems.
  • Compact Design: The 6860-313BT boasts a compact footprint, which is critical for applications where space is at a premium, without compromising on functionality.

Applications:

The versatility of the 6860-313BT allows it to be used across a wide range of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Healthcare Devices
  • Telecommunications

Quality Assurance:

Texas Instruments ensures that the 6860-313BT meets the highest quality standards, with rigorous testing and quality control procedures in place. This guarantees that each component performs to the specifications and maintains Texas Instruments' reputation for reliability.

Support and Documentation:

Customers can access comprehensive documentation and support resources, including datasheets, application notes, and design guides. Texas Instruments' support team is also readily available to assist with any technical queries or integration challenges.

Whether you're developing the next generation of smart devices or enhancing the capabilities of existing systems, the Texas Instruments 6860-313BT provides the performance, durability, and efficiency you need to create innovative solutions that stand out in the market.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess