EN
  • EN
  • DE

6845-203BD

Part No 6845-203BD
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Digital Micromirror Device (DMD)
Base Product Number 6845
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 856964-6845-203BD
Ultra Librarian 3D Model Ultra Librarian 6845-203BD CAD Model

Description

The Texas Instruments 6845-203BD is a highly versatile and reliable integrated circuit designed to meet a wide range of electronic needs. This precision-engineered component is part of Texas Instruments' extensive portfolio of semiconductor products, known for their quality and performance.

Key Features

  • High Performance: The 6845-203BD is built to deliver top-notch performance, ensuring seamless operation in various applications.
  • Energy Efficient: Texas Instruments is committed to energy efficiency, and this product is no exception, offering low power consumption to help reduce overall energy costs.
  • Durability: Manufactured with robust materials, the 6845-203BD is designed to withstand challenging conditions and provide a long service life.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications without compromising on functionality.

Applications

The 6845-203BD from Texas Instruments is suitable for a diverse set of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Communication Equipment
  • Medical Devices

Technical Specifications

The technical specifications of the 6845-203BD include a range of features that ensure compatibility and easy integration into various circuits and assemblies. These specifications are designed to address the needs of advanced electronic systems, providing reliable and consistent performance.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the 6845-203BD is no exception. Each unit is rigorously tested to ensure it meets the highest standards of reliability and performance. Customers can trust this product to perform reliably over its intended lifespan, even under demanding conditions.

Note: For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product documentation available on their website.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7992 $97.5984
3+ $40.0404 $120.1212
4+ $38.7892 $155.1568
6+ $37.5379 $225.2274
7+ $36.2866 $254.0062
10+ $32.5328 $325.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess