EN
  • EN
  • DE

DS28C40G/V+T

Part No DS28C40G/V+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 10TDFN / Authentication Chip 10-TDFN (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Series DeepCover®
Package Tape & Reel
Type Authentication Chip
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x4)
Base Product Number DS28C40
Standard Package 2,500
REACH Status REACH Unaffected
Win Source Part Number 1351028-DS28C40G/V+T
Ultra Librarian 3D Model Ultra Librarian DS28C40G/V+T CAD Model

Description

Maxim Integrated DS28C40G/V+T DeepCover Secure Authenticator

The DS28C40G/V+T from Maxim Integrated is a robust, secure authenticator that provides a core set of cryptographic tools derived from integrated asymmetric (ECC-P256) and symmetric (SHA-256) security. This high-security, low-power device is ideal for safeguarding data and ensuring the authenticity of peripheral devices in various applications.

Featuring Maxim's proprietary DeepCover technology, the DS28C40G/V+T offers advanced physical security to provide tamper detection and protection against unauthorized access to sensitive data. The device's security features are designed to prevent invasive physical attacks, making it an excellent choice for applications requiring a high level of security, such as medical devices, industrial automation, and IoT devices.

With the ability to function within a wide temperature range, the DS28C40G/V+T is versatile and suitable for harsh environments. Its low-power consumption also makes it an energy-efficient solution for battery-powered applications. The device comes in a compact, surface-mountable TDFN package, ensuring easy integration into your existing design.

The DS28C40G/V+T's built-in public/private key capabilities allow for secure challenge and response authentication, providing a robust defense against counterfeiting, unauthorized usage, and other malicious activities. Furthermore, the device's secure, unique factory-programmed identification number ensures that each authenticator is one-of-a-kind, which is critical for tracking and managing genuine products.

For developers and manufacturers looking to incorporate secure authentication into their products without the need to become cryptographic experts, the DS28C40G/V+T offers a turnkey solution. Maxim Integrated provides comprehensive support, including detailed datasheets, application notes, and reference designs, to facilitate a smooth integration process.

In summary, the Maxim Integrated DS28C40G/V+T DeepCover Secure Authenticator stands out as a high-security, reliable solution for protecting intellectual property and ensuring product integrity across a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess