EN
  • EN
  • DE

DAT71215

Part No DAT71215
Manufacturer Cynergy 3
Catalog Signal Relays, Up to 2 Amps
Description RELAY REED SPST-NO 2A 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Cynergy 3
Packaging Tray
Status Active
Relay Type Reed
Coil Type Non Latching
Coil Current 126.3mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 2A
Switching Voltage 10000VAC, 10000VDC - Max
Turn On Voltage (Max) 9 VDC
Turn Off Voltage (Min) 1.25 VDC
Operate Time 3ms
Release Time 2ms
Mounting Through Hole
Termination Style PC Pin
Coil Resistance 95 Ohms
Temperature Range - Operating -20°C to 70°C
Win Source Part Number 144187-DAT71215
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian DAT71215 CAD Model

Description

DAT71215 - Advanced Signal Module

The DAT71215 is a high-performance signal processing module designed for professional and commercial applications. With its robust architecture and versatile functionality, this component is ideal for enhancing your electronic projects.

Features and Benefits:

  • High Signal Integrity: Ensures precise signal processing with minimal distortion.
  • Compact Design: Space-saving dimensions making it suitable for a variety of applications.
  • Low Power Consumption: Designed to operate efficiently without excess energy use.
  • Wide Frequency Range: Supports extensive signal frequency coverage for diverse needs.

Applications/Projects:

  • Telecommunications Systems
  • Data Acquisition Modules
  • Industrial Automation
  • Advanced Signal Processing

The DAT71215 module offers unmatched performance and reliability, a perfect choice for developers aiming for top-tier outcomes in their electronic designs.

You May Also Be Interested in

Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8026 $80.8026
2+ $78.2775 $156.5550
3+ $75.7524 $227.2572
4+ $73.2274 $292.9096
6+ $65.6520 $393.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess