Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer RFMD
Packaging Reel package
Function Synthesizer
Frequency 85MHz ~ 2.7GHz
RF Type LTE, WiMax
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 793179-RFFC2071TR13
Family Name RFFC2071
Introduction Date May 20, 2008
ECCN 5A991.g
Estimated EOL Date Unknown
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFFC2071TR13 CAD Model

Description

The RFFC2071TR13 is a highly integrated Front-End IC (FEIC) designed for satellite and cable set-top box applications. This IC integrates multiple functions, including a low-noise amplifier (LNA), mixer, and local oscillator (LO) buffer, to simplify receiver design and improve performance.

Applications

  • Satellite Set-Top Boxes: Used in satellite receivers for signal amplification and down-conversion.
  • Cable Set-Top Boxes: Employed in cable receivers for similar signal processing functions.
  • L-Band Receivers: Suitable for L-band receiver applications requiring high integration.
  • Direct Broadcast Satellite (DBS) Systems: Utilized in DBS systems for efficient signal reception.
  • VSAT Systems: Used in Very Small Aperture Terminal (VSAT) systems for data communication.

Features

  • Integrated LNA: Includes a low-noise amplifier for improved signal sensitivity.
  • Integrated Mixer: Features a mixer for down-converting the RF signal to an intermediate frequency (IF).
  • Integrated LO Buffer: Incorporates a local oscillator buffer for driving the mixer.
  • Low Noise Figure: Offers a low noise figure for enhanced signal-to-noise ratio.
  • High Linearity: Provides high linearity to minimize signal distortion.

Benefits

  • Simplified Receiver Design: Integrates multiple functions, reducing the number of external components.
  • Improved Performance: Low noise figure and high linearity enhance receiver performance.
  • Reduced Board Space: Integrated design saves board space in compact set-top boxes.
  • Lower Power Consumption: Optimized for low power consumption to meet energy efficiency requirements.
  • Cost-Effective Solution: Provides a cost-effective solution for receiver front-end applications.

Additional Details

The RFFC2071TR13 typically operates in the L-band frequency range (1-2 GHz). It requires an external local oscillator signal. The gain and noise figure specifications can vary depending on the specific operating conditions. The device is typically available in a small surface-mount package. Consult the datasheet for detailed specifications and application notes.

You May Also Be Interested in

M/A-Com Technology Solutions
DRIVER, PLASTIC
Need more? Email Us
ECAD model for MADRCC0004TR
Analog Devices Inc.
IC MULTIPLIER X2 ACTIVE 16QFN
Lowest to $77.4773
ECAD model for HMC368LP4TR
Maxim Integrated
IC MODULATOR/DEMODULATOR QFN
Lowest to $21.4855
ECAD model for MAX2021ETX
M/A-Com Technology Solutions
DRIVER,SPST,HYBRID
Need more? Email Us
ECAD model for MADRCC0006TR
Analog Devices Inc.
IC MMIC VCO HBT W/BUFFER 24-QFN
Lowest to $44.3182
ECAD model for HMC430LP4ETR
Analog Devices Inc.
IC MMIC VCO HBT HALF FREQ 24-QFN
Lowest to $77.6794
ECAD model for HMC739LP4E
NXP / Nexperia
IC FM IF SYSTEM LOW PWR 16-SOIC / RF IC FM IF System Cellular, ASK, FSK 25MHz RSSI Equipped 16-SO
Lowest to $150.4478
ECAD model for SA614AD/01,112
STMicroelectronics
IC TUNABLE CAP RF BST 6UQFN / RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 3GHz 6-UQFN (1.6x1.2)
Need more? Email Us
ECAD model for STPTIC-39F1M6
Analog Devices Inc.
IC MULTIPLIER X4 ACTIVE 16-QFN
Need more? Email Us
ECAD model for HMC917LP3ETR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6063 $61.8189
6+ $16.9078 $101.4468
10+ $16.3794 $163.7940
13+ $15.8510 $206.0630
17+ $15.3227 $260.4859
22+ $13.7376 $302.2272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,060 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention