EN
  • EN
  • DE

66AK2H12BAAW24

Part No 66AK2H12BAAW24
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Multicore DSP+ARM KeyStone II System-on-Chip (SoC) | IC DSP ARM SOC 1517FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type DSP+ARM
Interface EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate 1.2GHz DSP, 1.4GHz ARM
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 12.75MB
Voltage - I/O 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core Variable
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 1517-BBGA, FCBGA
Supplier Device Package 1517-FCBGA (40x40)
Family Part Number 66AK2H12
Manufacturer Pack Quantity 21
MSL Level 4 (72 Hours)
Win Source Part Number 721784-66AK2H12BAAW24
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 66AK2H12BAAW24 CAD Model

Description

The Texas Instruments 66AK2H12BAAW24 is a high-performance, power-efficient System-on-Chip (SoC) designed for a wide range of applications, including industrial automation, networking, and communications infrastructure. This SoC is part of the KeyStone II multicore processor family, which is renowned for its advanced processing capabilities and integration of multiple cores.

Key Features

  • Advanced Multicore Architecture: The 66AK2H12BAAW24 integrates both ARM Cortex-A15 MPCore processors and TMS320C66x digital signal processor (DSP) cores. This combination allows for exceptional computational performance and real-time signal processing capabilities, making it ideal for demanding applications that require intensive data processing and analysis.
  • High-Speed Connectivity: With support for high-speed interfaces such as PCIe, SRIO, and Gigabit Ethernet, this SoC offers excellent connectivity options for data-intensive applications. It allows for fast data transfer between the SoC and other components within a system, ensuring efficient operation and communication.
  • Integrated Memory Controller: The integrated memory controller supports DDR3 memory, providing high bandwidth and low-latency access to memory, which is crucial for applications that require fast and efficient data processing.
  • Scalable Performance: The scalable performance of the 66AK2H12BAAW24 allows designers to tailor the processing power to meet the specific needs of their applications. This flexibility can lead to optimized system performance and power consumption.
  • Energy Efficiency: Designed with energy efficiency in mind, the 66AK2H12BAAW24 SoC features power management techniques that reduce power consumption during idle or low-activity periods, contributing to overall energy savings in the system.

Applications

The Texas Instruments 66AK2H12BAAW24 is suitable for a variety of applications, including but not limited to:

  • High-performance computing
  • Wireless infrastructure
  • Enterprise networking equipment
  • Industrial automation and control systems
  • Video surveillance and imaging
  • Medical imaging and diagnostics

With its robust feature set and powerful multicore architecture, the Texas Instruments 66AK2H12BAAW24 SoC is an excellent choice for developers looking to create sophisticated and efficient systems in a range of high-tech industries.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,319.4030 $1,319.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess