EN
  • EN
  • DE

5962-9668601QXA

Part No 5962-9668601QXA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 48-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Lead, Tin
Direction Bidirectional
Height 3.05 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 15.88 mm
Logic Function Transceiver
Low Level Output Current 48 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 16
Number of Channels 16
Number of Elements 2
Number of Outputs 16
Number of Pins 48
Operating Supply Voltage 3.3 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 7 ns
Quiescent Current 5 mA
Radiation Hardening No
RoHS Compliant
Thickness 2.48 mm
Width 9.66 mm
Win Source Part Number 1004698-5962-9668601QXA
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-9668601QXA CAD Model

Description

Product Overview: 5962-9668601QXA

Texas Instruments presents the 5962-9668601QXA, a high-reliability, precision integrated circuit designed for a wide range of applications that demand the utmost accuracy and durability. This product is a testament to Texas Instruments' commitment to providing industry-leading technology that meets the stringent requirements of aerospace and defense applications.

Key Features

  • Voltage Supply: The 5962-9668601QXA operates at a voltage supply range that ensures compatibility with various systems and maintains stable performance under different power conditions.
  • Temperature Range: Engineered to withstand extreme conditions, this device is rated for a military temperature range, making it suitable for use in environments where standard commercial components might fail.
  • Package: The product is offered in a robust package that provides excellent thermal and mechanical protection, ensuring reliable operation over the device's lifespan.
  • Quality and Reliability: As with all Texas Instruments products, the 5962-9668601QXA is manufactured to the highest quality standards, undergoing rigorous testing to ensure it meets the reliability expectations for mission-critical applications.

Applications

The 5962-9668601QXA is ideally suited for applications that cannot compromise on precision or reliability. It is commonly used in:

  • Avionics and onboard systems
  • Satellite and space exploration equipment
  • Military hardware and communication devices
  • High-grade industrial equipment

Technical Support and Documentation

Texas Instruments provides comprehensive technical support and detailed documentation for the 5962-9668601QXA, including datasheets, application notes, and design resources. Customers can access a wealth of information to aid in the integration of this product into their systems, ensuring a smooth design-in process and reliable operation.

With its combination of performance, reliability, and support, the 5962-9668601QXA from Texas Instruments stands out as a leading choice for high-stakes applications where failure is not an option.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess