The ON Semiconductor NL17SZU04XV5T2G is a high-performance unbuffered inverter designed to meet a wide range of applications, from portable electronics to complex industrial hardware. This device features a single inverter with an open-drain output, making it suitable for use in wired-AND logic functions.
Fabricated with advanced silicon gate CMOS technology, the NL17SZU04XV5T2G ensures low power consumption while maintaining high-speed operation. This inverter operates over a broad voltage range of 1.65V to 5.5V, providing the flexibility needed for compatibility with TTL, CMOS, and LVCMOS logic levels. This makes it an excellent choice for interfacing with various digital systems.
The compact SOT-353 (SC-70) package of the NL17SZU04XV5T2G makes it an ideal option for space-constrained applications. Despite its small size, it delivers a robust performance with a typical propagation delay of only 2.6 ns when powered by a 5V supply, ensuring rapid signal processing in critical applications. Additionally, the device is characterized for operation from -55°C to +125°C, offering reliable performance across a wide temperature range.
Key features of the NL17SZU04XV5T2G include:
- High Speed: tPD 2.6 ns (Typ) at VCC = 5V
- Low Power Dissipation: ICC = 1 µA (Max) at TA = 25°C
- Wide Operating Voltage Range: VCC = 1.65V to 5.5V
- Matches Performance of LCX When Used at 3.3V VCC
- Power Down Protection Provided on Inputs and Outputs
- 24 mA Balanced Output Sink and Source Capability
- Chip Complexity: FET = 58; Equivalent Gates = 14.5
The NL17SZU04XV5T2G is suitable for a variety of applications, including oscillator circuits, logic level shifters, line drivers, and any circuitry requiring high-speed inverting functions. With its robust design and high functionality, the NL17SZU04XV5T2G from ON Semiconductor is a dependable choice for designers seeking to enhance their digital systems.