EN
  • EN
  • DE

5962-8775901M2A

Part No 5962-8775901M2A
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SN54ACT240 OCTAL BUFFERS/DRIVERS / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8775901
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 987870-5962-8775901M2A
Ultra Librarian 3D Model Ultra Librarian 5962-8775901M2A CAD Model

Description

The Texas Instruments 5962-8775901M2A is a high-performance, precision operational amplifier that offers military-grade reliability and advanced technical specifications tailored to meet the stringent requirements of aerospace and defense applications. This component is part of Texas Instruments' range of products designed to operate in extreme conditions while providing stable and accurate performance.

Key Features:

  • Military-grade Quality: The 5962-8775901M2A is built to meet the exacting standards of military specifications, ensuring robustness and resilience in the harshest environments.
  • High Precision: This operational amplifier provides high-precision signal amplification, critical for sensitive instrumentation and mission-critical systems.
  • Wide Operating Temperature Range: Capable of operating over a broad temperature range, this device maintains performance from -55°C to +125°C, making it suitable for a variety of challenging conditions.
  • Low Offset Voltage: The low offset voltage minimizes error in signal processing, which is vital for high-accuracy applications.
  • Low Noise: Engineered for low noise operations, the 5962-8775901M2A helps in maintaining signal fidelity, reducing the need for additional filtering.
  • Robust Power Supply Rejection Ratio (PSRR): With an excellent PSRR, the device remains stable and functional even with fluctuations in power supply, ensuring consistent performance.

Applications:

The 5962-8775901M2A is ideal for a range of high-end applications where reliability and accuracy are non-negotiable. These include:

  • Avionics and aerospace systems
  • Military communication equipment
  • Precision instrumentation
  • Guidance and navigation systems
  • Satellite and space technology

As a testament to its reliability and performance, the 5962-8775901M2A from Texas Instruments has become a go-to component for engineers and designers working on projects that cannot afford compromises in quality or performance. Its adherence to military standards guarantees that it will not only perform under pressure but also continue to operate reliably over long periods, making it an invaluable part of any high-stakes project.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4027 $53.6108
10+ $10.9971 $109.9710
15+ $10.6535 $159.8025
20+ $10.3098 $206.1960
26+ $9.9662 $259.1212
34+ $8.9352 $303.7968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 934 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess