EN
  • EN
  • DE

AD7724AST

Part No AD7724AST
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MOD SIGMA-DELTA DUAL 48-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type Modulator
Number of Channels 2
Resolution (Bits) 15 b
Sampling Rate (Per Second) 250k
Data Interface Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 2.85V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD7724
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554927-AD7724AST
Ultra Librarian 3D Model Ultra Librarian AD7724AST CAD Model

Description

The AD7724AST is a high-performance, 24-bit analog-to-digital converter (ADC) produced by the renowned manufacturer Analog Devices Inc. This precision ADC is designed for applications requiring high resolution and accuracy, such as industrial control systems, medical instrumentation, and scientific analysis equipment.

Key Features

  • High Resolution: With its 24-bit resolution, the AD7724AST provides a very high degree of precision, making it ideal for applications where the accuracy of analog signal conversion is critical.
  • Flexible Input Ranges: The device supports multiple input ranges, allowing it to be used with a variety of sensors and input signals.
  • Programmable Gain Amplifier (PGA): The integrated PGA enables users to amplify low-level signals before conversion, enhancing the ADC's dynamic range.
  • High Throughput Rate: It offers a fast conversion rate that is suitable for high-speed applications, ensuring minimal latency in signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7724AST is optimal for portable and battery-operated devices where power conservation is essential.
  • Serial Interface: The device features a serial interface for easy communication with microprocessors and digital systems, facilitating integration into a wide range of applications.

Applications

The AD7724AST is versatile and can be used in a variety of applications, including:

  • Process Control Systems
  • Medical Instrumentation
  • Instrumentation and Measurement Systems
  • Data Acquisition Systems
  • Industrial Automation

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD7724AST is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Ordering Information

The product is available in various package options, and detailed ordering information can be obtained from Analog Devices Inc. or authorized distributors. For specific part numbers and packaging details, refer to the AD7724AST datasheet or contact customer support.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess