EN
  • EN
  • DE

5962-8773901CA

Part No 5962-8773901CA
Manufacturer Texas Instruments
Catalog Hard To Find
Description QUAD DIFFERENTIAL COMPARATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1129383-5962-8773901CA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8773901CA CAD Model

Description

The 5962-8773901CA, from the renowned manufacturer Texas Instruments, is a high-performance, precision integrated circuit designed for a wide range of electronic applications. This product is particularly well-suited for demanding environments where reliability and durability are of paramount importance, such as aerospace, military, and space applications.

Key Features

  • High Reliability: The 5962-8773901CA meets stringent quality standards, ensuring consistent performance even under extreme conditions.
  • Durable Construction: Built to withstand harsh environments, this product is capable of operating in a wide temperature range and is resistant to vibration and shock.
  • Precision Engineering: Texas Instruments' commitment to precision is evident in the design and manufacturing of this integrated circuit, which delivers accurate and stable performance.
  • Low Power Consumption: This device is optimized for low power applications, making it an ideal choice for battery-powered systems or energy-sensitive projects.

Applications

The versatility of the 5962-8773901CA allows it to be used in a variety of applications, including:

  • Avionics and onboard systems
  • Spacecraft and satellite subsystems
  • Military communication equipment
  • Precision instrumentation
  • High-reliability computing platforms

Technical Specifications

As a product of Texas Instruments, the 5962-8773901CA boasts technical specifications that accommodate the needs of the most critical systems:

  • Operating Temperature Range: Specified by the manufacturer to meet military and aerospace requirements.
  • Package Type: Hermetically sealed to ensure protection against environmental factors.
  • Quality and Standards: Manufactured in compliance with the highest industry standards for military and aerospace components.

For detailed technical specifications, refer to the official Texas Instruments datasheet for the 5962-8773901CA.

Conclusion

With its robust design, precise performance, and adherence to rigorous standards, the 5962-8773901CA is an exemplary product that upholds the reputation of Texas Instruments as a leader in the semiconductor industry. It is an ideal choice for system designers who require the utmost in reliability and precision for their critical applications.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1239 $60.4956
9+ $12.4094 $111.6846
13+ $12.0216 $156.2808
18+ $11.6338 $209.4084
23+ $11.2460 $258.6580
30+ $10.0826 $302.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess