EN
  • EN
  • DE

5962-8685701RA

Part No 5962-8685701RA
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description CD54HCT688 8-BIT IDENTITY/MAGNIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8685701
Standard Package 12 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1179285-5962-8685701RA
Ultra Librarian 3D Model Ultra Librarian 5962-8685701RA CAD Model

Description

The Texas Instruments 5962-8685701RA is a high-performance microcircuit that embodies the latest in integrated circuit technology. This precision-crafted component is designed to meet the rigorous standards of the aerospace and defense industries, providing reliability and functionality for the most demanding applications.

Key Features

  • Quality Grade: The 5962-8685701RA is built to meet the MIL-PRF-38535 QML standards, ensuring top-tier performance and quality for mission-critical systems.
  • Temperature Range: This device operates over a wide temperature range, making it suitable for use in extreme environmental conditions.
  • Durability: With its robust construction, the 5962-8685701RA is resistant to the harsh conditions often encountered in aerospace and military applications, including shock, vibration, and radiation.
  • Package: Encased in a reliable package, this microcircuit is designed to protect the integrity of its internal components, ensuring long-term performance and stability.

Applications

The 5962-8685701RA is versatile and can be employed in a variety of high-reliability applications such as:

  • Avionics control systems
  • Satellite communication systems
  • Missile and weaponry guidance systems
  • Space exploration instrumentation

Technical Specifications

With its advanced technical specifications, the 5962-8685701RA ensures performance that can be relied upon in critical systems:

  • Supply Voltage: Specified by design
  • Operating Temperature: Specified by design
  • Package / Case: Specified by design
  • Mounting Type: Through-hole or surface mount, as applicable

Ordering Information

For detailed ordering and pricing information, or to request a datasheet for the Texas Instruments 5962-8685701RA, please contact Texas Instruments or an authorized distributor. Ensure you reference the exact part number to obtain accurate information and to place an order.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess