EN
  • EN
  • DE

LM5113QDPRRQ1

Part No LM5113QDPRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WDFN Exposed Pad
Case / Package 10-WSON (4x4)
Family Name LM5113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51311-6, 296-51311-2, LM5113QDPRRQ1-ND, 296-51311-1
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923260-LM5113QDPRRQ1
Ultra Librarian 3D Model Ultra Librarian LM5113QDPRRQ1 CAD Model

Description

The LM5113QDPRRQ1 from Texas Instruments is a specialized gate driver designed for advanced power management and efficiency. It is a member of the automotive-qualified product line, making it suitable for vehicular applications where reliability and performance under harsh conditions are paramount.

Key Features

  • Half-Bridge Configuration: The LM5113QDPRRQ1 is optimized for driving the high-side and low-side power MOSFETs typically found in half-bridge configurations, ensuring smooth and efficient operation.
  • High Voltage Range: This driver is capable of handling voltages up to 100V, making it versatile for various automotive and industrial applications that require high-voltage operation.
  • Peak Output Current: With a robust peak output current of 5A, the LM5113QDPRRQ1 can effectively drive large capacitive loads with minimal delay, contributing to better overall performance of the power system.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection, ensuring the device operates within safe temperature ranges and preventing damage from overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the driver operates only when the supply voltage is within its specified range, safeguarding the circuit against low-voltage conditions.

Applications

The LM5113QDPRRQ1's robustness and performance make it ideal for a wide range of applications, particularly in the automotive sector. Some common use cases include:

  • Automotive powertrain systems
  • Electric and hybrid electric vehicle power electronics
  • DC/DC converters for automotive applications
  • High-voltage power supplies

Quality and Reliability

As an automotive-qualified product, the LM5113QDPRRQ1 meets the stringent requirements of the automotive industry. It conforms to the AEC-Q100 standard, which is a critical benchmark for automotive reliability and performance. This ensures that the device can withstand the rigorous conditions encountered in automotive environments, including temperature extremes, vibration, and shock.

In summary, the LM5113QDPRRQ1 gate driver from Texas Instruments is a high-performance, reliable solution for driving MOSFETs in high-voltage power applications, particularly within the automotive industry.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7668 $52.7352
33+ $3.0907 $101.9931
51+ $2.9941 $152.6991
70+ $2.8975 $202.8250
90+ $2.8010 $252.0900
120+ $2.5112 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,881 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess