EN
  • EN
  • DE

5962-8515514RA

Part No 5962-8515514RA
Manufacturer Texas Instruments
Catalog Hard To Find
Description HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1129362-5962-8515514RA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8515514RA CAD Model

Description

The 5962-8515514RA is a high-performance microcircuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of Texas Instruments' range of space-level integrated circuits, which are specifically designed to meet the stringent requirements of space applications. The 5962-8515514RA is characterized by its reliability, durability, and advanced technical specifications, making it an ideal choice for use in satellites, space probes, and other aerospace systems.

Key Features

  • Radiation Hardened: The 5962-8515514RA is built to withstand the harsh radiation environment of space, ensuring that it continues to operate reliably over extended periods.
  • Extended Temperature Range: This microcircuit is designed to operate effectively across a wide temperature range, which is critical for space applications where temperature variations can be extreme.
  • High-Speed Performance: With its fast processing capabilities, the 5962-8515514RA is suitable for applications that require quick data handling and real-time operations.
  • Durable Packaging: The packaging of the 5962-8515514RA is designed to protect the chip from the physical stresses of launch and operation in space, including vibration and thermal cycling.

Applications

The robust nature of the 5962-8515514RA makes it well-suited for a variety of space-level applications, including:

  • Satellite communication systems
  • Space exploration rovers and probes
  • On-board computers and data handling systems
  • Space station components and systems

Quality and Standards

Texas Instruments is committed to providing high-quality products that meet the rigorous standards of the aerospace industry. The 5962-8515514RA is manufactured in facilities that are certified for aerospace standards, ensuring that each chip meets the reliability and performance criteria necessary for space missions. Additionally, TI's quality assurance processes include extensive testing and verification to certify that the 5962-8515514RA is space-ready.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess