EN
  • EN
  • DE

5962-0620801QXC

Part No 5962-0620801QXC
Manufacturer Texas Instruments
Catalog Hard To Find
Description Digital Signal Processors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1129354-5962-0620801QXC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-0620801QXC CAD Model

Description

The 5962-0620801QXC is a high-performance, precision integrated circuit brought to you by Texas Instruments, a leader in the semiconductor industry. This product falls under the category of space-grade electronic components, designed to meet the stringent requirements of aerospace applications.

Key Features

  • High Reliability: This device is engineered to perform reliably in the harsh conditions of space, including exposure to radiation, extreme temperatures, and the vacuum of space.
  • Radiation Hardened: The 5962-0620801QXC is specifically designed to withstand high levels of radiation without degradation of its performance, making it suitable for satellite and space exploration missions.
  • Temperature Range: With an operating temperature range that typically spans from -55°C to +125°C, this component ensures functionality under thermal stress.
  • Durable Packaging: Encased in a robust package, this IC is protected against the physical demands of launch and operation in space.
  • Precision Performance: Texas Instruments ensures that this product delivers precise and stable operation, a critical factor for space-bound systems where accuracy is paramount.

Applications

The 5962-0620801QXC is ideal for a wide range of high-reliability applications such as:

  • Satellite communication systems
  • Spacecraft onboard data handling
  • Navigation and guidance systems
  • Space exploration instruments

Quality and Certification

Texas Instruments is committed to providing products that meet the highest standards of quality and reliability. The 5962-0620801QXC is manufactured in facilities that are certified to aerospace quality management standards, ensuring that each component meets or exceeds industry specifications for space-grade components.

Conclusion

With its combination of radiation hardness, temperature resilience, and precision operation, the 5962-0620801QXC from Texas Instruments is an exemplary choice for your aerospace electronic needs. It embodies the innovation and reliability that are hallmarks of Texas Instruments' products, making it a trusted component for the most critical missions beyond our atmosphere.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $950.9500 $950.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess