EN
  • EN
  • DE

54LS244/BRBJC

Part No 54LS244/BRBJC
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1214946-54LS244/BRBJC
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS244/BRBJC CAD Model

Description

The 54LS244/BRBJC is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular model is part of the 54LS series, which is known for its robust performance and reliability even under demanding conditions. The 54LS244/BRBJC is an octal buffer and line driver designed to ensure stable signal transmission with high driving power, making it suitable for interfacing with bus lines in a multitude of digital systems.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs.
  • Number of Channels: 8 channels, allowing for ample connectivity and data throughput.
  • Output Type: 3-State, providing high impedance state in addition to the regular logic levels, which is essential for bus-oriented systems.
  • Package / Case: The device comes in a durable hermetically sealed ceramic package, ensuring longevity and protection from environmental factors.
  • Operating Temperature Range: Designed to operate reliably across a wide temperature range, suitable for military or aerospace applications.
  • Supply Voltage: Compatible with typical TTL (Transistor-Transistor Logic) levels, ensuring easy integration into existing digital systems.

Applications:

The 54LS244/BRBJC is versatile and can be used in a variety of applications. Its primary use is to serve as an interface between different logic circuits, helping to prevent loading and signal degradation. This makes it ideal for:

  • Bus drivers in computers and peripherals
  • Data transmission systems
  • Memory address drivers
  • Input/output port drivers

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the 54LS244/BRBJC is no exception. With its robust design and stringent quality control, this component is built to meet the high standards required in professional and industrial environments. Customers can trust in the reliability and performance of this and all Texas Instruments products.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Fuji Electric
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess