EN
  • EN
  • DE

54LS157/BFAJC

Part No 54LS157/BFAJC
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1175945-54LS157/BFAJC
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS157/BFAJC CAD Model

Description

Product Overview: Texas Instruments 54LS157/BFAJC

The Texas Instruments 54LS157/BFAJC is a high-performance, fast-switching multiplexer that is a pivotal component in digital systems requiring the selection of one out of several data sources. This device belongs to the 54LS series, known for its low-power Schottky technology, which ensures speed and energy efficiency.

Key Features

  • Quad 2-Input Multiplexer: The 54LS157/BFAJC features four identical 2-input multiplexers that allow it to select between two sets of data inputs, making it versatile for various applications.
  • Low Power Consumption: Leveraging Schottky technology, this component operates with reduced power consumption, which is crucial for battery-operated and power-sensitive systems.
  • High-Speed Operation: It is designed for fast switching, which is essential for high-speed digital circuits where quick data selection and output are necessary.
  • Binary Control Input: The control input accepts binary signals, allowing for easy integration with other digital components and simple control logic implementation.
  • Complementary Outputs: Each multiplexer provides both true and complement outputs, offering flexibility in interfacing with additional logic circuits.

Applications

The 54LS157/BFAJC is suitable for a wide range of applications in digital systems. It is commonly used in:

  • Data routing
  • Signal gating
  • Function generation
  • Arithmetic operations
  • Computer memory systems

Product Specifications

With its military-grade specifications, the 54LS157/BFAJC is designed to withstand harsh conditions and perform reliably in extreme environments. It is packaged in a flat package, ensuring robustness and ease of mounting onto printed circuit boards (PCBs).

Quality and Reliability

As with all Texas Instruments products, the 54LS157/BFAJC is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and compliance with industry standards. Customers can trust this component for mission-critical applications where failure is not an option.

Overall, the Texas Instruments 54LS157/BFAJC is a testament to the company's commitment to providing advanced, reliable components for the ever-evolving electronics industry.

You May Also Be Interested in

3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Qualcomm
Lowest to $7.9791
Conexant Systems
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
TE Connectivity
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess