EN
  • EN
  • DE

54FCT244FMQB

Part No 54FCT244FMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -12 mA
Logic Function Buffer
Low Level Output Current 48 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 10.5 ns
Quiescent Current 1.5 mA
RoHS Non-Compliant
Win Source Part Number 1210816-54FCT244FMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54FCT244FMQB CAD Model

Description

Product Overview: 54FCT244FMQB from Texas Instruments

The 54FCT244FMQB is a high-performance, octal buffer/line driver designed by Texas Instruments to provide the ultimate in system flexibility and operational efficiency. This integrated circuit is part of the 54FCT (Fast CMOS TTL-Compatible) family, which is known for its robustness and reliability in a wide range of applications.

Key Features

  • Operating Voltage: The device operates at a nominal voltage of 5V, making it compatible with TTL logic levels while providing the benefits of CMOS technology such as reduced power consumption and increased speed.
  • Drive Capability: With the ability to drive 50 Ohm transmission lines, the 54FCT244FMQB is perfect for data transmission applications that require strong signal integrity.
  • Tri-State Outputs: The octal buffers have tri-state outputs which can be put into a high impedance state, thus allowing for bus-oriented applications and shared data lines.
  • Speed: The device boasts a fast propagation delay, ensuring quick data transfer and improved performance of the overall system.
  • Temperature Range: It is designed to operate over the military temperature range, which is from -55°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The 54FCT244FMQB is well-suited for a variety of demanding applications, including:

  • Communication systems
  • Avionics
  • Military and space equipment
  • High-speed data acquisition and processing

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the 54FCT244FMQB's design and manufacturing process. The device is available in a durable, military-grade flat package that ensures its performance in the harshest of environments. It also meets or exceeds the requirements of the Joint Electron Device Engineering Council (JEDEC) standard, guaranteeing its compatibility and reliability for military and aerospace applications.

In summary, the 54FCT244FMQB from Texas Instruments is a versatile, high-speed octal buffer/line driver that delivers performance and reliability for systems requiring robust data handling capabilities. Its combination of speed, power efficiency, and military-grade construction makes it an exceptional choice for designers looking to optimize their high-performance systems.

You May Also Be Interested in

Microchip Technology
Power Igbt Transistor
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Amd
Need more? Email Us
GE Critical Power
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7475 $71.4950
4+ $29.3313 $117.3252
6+ $28.4147 $170.4882
8+ $27.4981 $219.9848
10+ $26.5815 $265.8150
13+ $23.8317 $309.8121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess