EN
  • EN
  • DE
  • IT

54F181DC

Part No 54F181DC
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231939-54F181DC
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F181DC CAD Model

Description

The 54F181DC is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive range of digital logic devices, which are known for their reliability and cutting-edge technology.

Key Features

  • Logic Type: The 54F181DC is a 4-bit arithmetic logic unit (ALU) and function generator, which is a fundamental building block for central processing units (CPUs) and many types of computing devices.
  • Package: It comes in a sturdy Dual In-line Package (DIP), which is suitable for through-hole mounting, providing a stable connection for embedded applications.
  • Supply Voltage: The device operates within a specified range of voltages, typically requiring a 5V power supply, which is standard for TTL (Transistor-Transistor Logic) devices.
  • Operating Temperature: Designed to withstand harsh conditions, the 54F181DC can operate effectively over a wide temperature range, making it suitable for industrial and military applications.
  • Functionality: The ALU can perform a variety of logical and arithmetic operations, including addition, subtraction, and logical functions such as AND, OR, NOT, and XOR, among others.
  • Speed: Texas Instruments' 54F181DC is built for speed, enabling high-frequency operation which is crucial for applications requiring rapid data processing and real-time computations.

Applications

The versatility of the 54F181DC allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Computing systems where a discrete, high-speed ALU is required.
  • Embedded systems that demand reliable arithmetic and logical operations.
  • Industrial control systems that require robust performance in challenging environments.
  • Military and aerospace electronics where durability and reliability are paramount.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the 54F181DC through detailed datasheets, technical documents, and customer service. Whether you are designing a new system or upgrading an existing one, the 54F181DC is an excellent choice for your digital logic needs.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Microchip Technology
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Amd
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $7.9791
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess