EN
  • EN
  • DE

PSF75-48S

Part No PSF75-48S
Manufacturer Arch Electronics Corp.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157925-PSF75-48S
Categories Custom Parts
Manufacturer Arch Electronics Corp.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSF75-48S CAD Model

Description

The PSF75-48S is a power supply module manufactured by Arch Electronics Corp. It is a compact, highly efficient DC-DC converter designed to provide a stable and regulated 48V output from a wide range of input voltages. This module is commonly used in various industrial and telecommunication applications where reliable power conversion is essential.

Applications

  • Telecommunications equipment: Powering network devices, routers, and switches.
  • Industrial automation systems: Supplying power to PLCs, sensors, and actuators.
  • Data centers: Providing backup power for critical equipment.
  • LED lighting: Driving high-power LED lighting systems.
  • Medical equipment: Powering medical devices that require a stable 48V supply.

Features

  • Wide input voltage range: Operates from a wide range of DC input voltages.
  • High efficiency: Provides efficient power conversion, minimizing heat dissipation.
  • Regulated output voltage: Delivers a stable and precise 48V output.
  • Overvoltage protection (OVP): Protects the connected load from overvoltage conditions.
  • Overcurrent protection (OCP): Limits the output current to prevent damage from overloads.
  • Short circuit protection (SCP): Protects the power supply from short circuit conditions.
  • Compact size: Enables easy integration into space-constrained applications.

Benefits

  • Reliable power: Provides a stable and regulated 48V output, ensuring reliable operation of connected devices.
  • Efficient performance: High efficiency reduces energy consumption and heat generation.
  • Protection features: Built-in protection features safeguard the power supply and connected loads from damage.
  • Easy integration: Compact size and standard pinout simplify installation.
  • Wide application range: Suitable for a variety of industrial and telecommunication applications.

Additional Details

The PSF75-48S power supply module is designed with high-quality components to ensure long-term reliability and performance. It is typically mounted on a PCB and connected using standard connectors. Specific specifications such as input voltage range, output current, and operating temperature range should be verified in the product datasheet prior to implementation. This DC-DC converter represents a dependable power solution for various application needs.

You May Also Be Interested in

Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
Pericom
Lowest to $0.8847
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Intel
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess