EN
  • EN
  • DE

54ACTQ373FMQB

Part No 54ACTQ373FMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Latch Transparent 3-ST 8-CH D-Type 20-Pin CPAK Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -24 mA
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 11.5 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 11.5 ns
Win Source Part Number 1199575-54ACTQ373FMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54ACTQ373FMQB CAD Model

Description

The 54ACTQ373FMQB is a high-performance, octal transparent D-type latch with 3-state outputs from Texas Instruments. This integrated circuit is a member of the ACTQ family, designed to meet the needs of high-speed operation while maintaining the low power consumption of CMOS technology.

Key Features

  • Logic Type: Transparent D-type Latch
  • Output Type: Tri-State
  • Number of Channels: 8
  • Output Current: High performance with -24mA and 24mA
  • Propagation Delay Time: Fast propagation delay times
  • Operating Temperature: Military-grade with a range of -55°C to 125°C
  • Package / Case: CQFP-20
  • Supply Voltage: 4.5V to 5.5V

Product Description

The 54ACTQ373FMQB is engineered for high-speed operation while driving capacitive loads. The device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory. The octal transparent nature of the latch means that while the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels that were set up at the D inputs.

A notable feature of the 54ACTQ373FMQB is its Quiet Series™ technology, which significantly reduces the noise created by voltage transitions. By incorporating this technology, the device is ideal for use in noise-sensitive environments like telecommunication and computing systems where signal integrity is paramount.

The device also features a bus-hold circuitry that eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing board space requirements. The 3-state outputs ensure that multiple units can be connected to the same bus, allowing for bus expansion with ease.

With its robust and versatile design, the 54ACTQ373FMQB from Texas Instruments stands out as a reliable choice for designers looking to incorporate a military-grade, high-speed octal latch in their systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess