EN
  • EN
  • DE

MAX6469UT285BD3-T

Part No MAX6469UT285BD3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 311901-MAX6469UT285BD3-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6469UT285BD3-T CAD Model

Description

Maxim Integrated MAX6469UT285BD3-T Voltage Regulator

The MAX6469UT285BD3-T is a high-quality voltage regulator component manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision device is designed to provide a stable and reliable voltage supply, making it an ideal choice for a wide range of electronic applications where consistent voltage levels are critical for performance.

This voltage regulator is part of Maxim Integrated's MAX6469 series, which is known for its low dropout (LDO) performance. The MAX6469UT285BD3-T specifically offers a fixed output voltage of 2.85V, which is suitable for powering sensitive electronic circuits that require a regulated power source. It is capable of delivering up to 150mA of continuous current, ensuring adequate power for small-scale applications.

The compact SOT23-6 package of this component makes it a space-saving solution for modern electronic devices where board real estate is at a premium. Its small footprint allows designers to integrate it into tight spaces without compromising on performance or efficiency.

One of the key features of the MAX6469UT285BD3-T is its thermal overload protection, which safeguards the device and the application from potential damage due to excessive heat. Additionally, it has short-circuit protection, which prevents damage from output overload conditions. These safety features contribute to the reliability and longevity of both the regulator and the application it powers.

The device also boasts a low quiescent current, which minimizes power consumption when the device is in standby mode, making it an energy-efficient choice for battery-powered applications. Furthermore, the MAX6469UT285BD3-T is characterized by its low noise output, which is essential for applications that demand minimal interference, such as precision instrumentation and audio devices.

In summary, the MAX6469UT285BD3-T from Maxim Integrated is a robust, efficient, and reliable voltage regulator that offers excellent performance in a variety of electronic applications. Its protective features, low power consumption, and noise reduction capabilities make it a valuable component for designers looking to maintain stable voltage levels in their circuits.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess