EN
  • EN
  • DE
  • IT

54ACT244LMQB

Part No 54ACT244LMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CLLCC Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -24 mA
Logic Function Buffer
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 11.5 ns
Quiescent Current 80 µA
Radiation Hardening Yes
RoHS Compliant
Turn-On Delay Time 11.5 ns
Win Source Part Number 1229811-54ACT244LMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54ACT244LMQB CAD Model

Description

Product Overview: 54ACT244LMQB from Texas Instruments

The 54ACT244LMQB is a high-performance, octal buffer and line driver designed to be employed in high-speed memory driver applications. Manufactured by the renowned semiconductor company, Texas Instruments, this integrated circuit is part of the ACT (Advanced CMOS Technology) family, which is known for its robust performance and compatibility with TTL (Transistor-Transistor Logic).

Key Features

  • Drive Capability: The 54ACT244LMQB offers strong drive capabilities with its octal buffers. It is designed to drive capacitive loads, such as those found in modern memory address lines, with ease.
  • Logic Type: The device operates as a non-inverting buffer, thus preserving the logic state of the input signal at its output.
  • High-Speed Operation: This component is characterized by its high-speed operation, making it suitable for systems that require quick data transfer and minimal signal delay.
  • Operating Voltage: It features a wide operating voltage range, typically from 4.5V to 5.5V, allowing for flexible integration into various circuit designs.

Applications

The 54ACT244LMQB is a versatile component that can be used in a variety of applications. These include:

  • Memory address driving
  • Data bus buffering/isolation
  • Input/output port expansion
  • Backplane driving

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The 54ACT244LMQB is no exception, with its construction designed to meet the stringent requirements of military standards. It is available in a durable package that ensures long-term reliability even in harsh environments.

Environmental and Regulatory Compliance

The device complies with environmental standards, ensuring that it is suitable for use in various regulatory contexts. Texas Instruments prioritizes environmentally friendly manufacturing processes and materials, contributing to a greener electronics industry.

In summary, the 54ACT244LMQB from Texas Instruments is an exceptional choice for designers looking for a reliable, high-speed octal buffer and line driver. Its performance, combined with the quality assurance of Texas Instruments, makes it an essential component for advanced digital systems.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Molex, LLC
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Fuji Electric
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess