EN
  • EN
  • DE

MPVZ5010GW6U

Part No MPVZ5010GW6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 1.45PSIG 0.22" 4.7V 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPVZ5010G
Package Tube
Product Status Active
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 1.45PSI (10kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.7 V
Voltage - Supply 4.75V ~ 5.25V
Port Size Male - 0.22" (5.59mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style SMD (SMT) Tab
Maximum Pressure 5.8PSI (40kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing, Top Port
Supplier Device Package 8-SO
Base Product Number MPVZ5010
Standard Package 40 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643950-MPVZ5010GW6U
Ultra Librarian 3D Model Ultra Librarian MPVZ5010GW6U CAD Model

Description

The NXP MPVZ5010GW6U is a state-of-the-art pressure sensor designed for a wide range of applications requiring precise and reliable pressure measurements. This compact and versatile sensor is part of NXP's MPVZ5000 series, known for their exceptional performance and durability.

Key Features

  • Pressure Range: The MPVZ5010GW6U is capable of measuring pressure from 0 to 10 kPa, making it suitable for a variety of low-pressure applications.
  • Integrated Signal Conditioning: This sensor includes an on-chip temperature-compensated and calibrated signal conditioning, which simplifies integration and ensures high accuracy and linearity.
  • Output: It provides an analog output that is directly proportional to the applied pressure, allowing for easy interfacing with microcontrollers and other circuitry.
  • Supply Voltage: The sensor operates on a supply voltage of 2.7V to 5.25V, accommodating a range of power supply options.
  • Package: Housed in a small outline package (SOP) with a port, the MPVZ5010GW6U is designed for easy mounting and minimal space usage.

Applications

The NXP MPVZ5010GW6U is ideal for a variety of applications, including but not limited to:

  • Medical devices such as respiratory equipment and blood pressure monitors
  • Industrial controls including air flow sensors and gas leak detectors
  • Consumer appliances like coffee machines and air conditioners
  • Automotive systems, for fuel vapor pressure sensing and water level detection

Reliability and Performance

NXP's commitment to quality ensures that the MPVZ5010GW6U pressure sensor provides reliable and consistent performance. The sensor's robust design enables it to withstand harsh environments and maintain accuracy over its lifespan. Whether for industrial, medical, automotive, or consumer applications, the MPVZ5010GW6U is an excellent choice for designers seeking a dependable pressure sensing solution.

You May Also Be Interested in

Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Amphenol
SENSOR 5PSID 0.12" 14BIT 14SOIC / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports
Need more? Email Us
Amphenol
SENSOR 5PSID 0.12" 14BIT / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
Lowest to $55.7780
Honeywell
SENSOR 100PSIG 4.5V 8SMD / Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0.5 V ~ 4.5 V 8-SMD, J-Lead
Need more? Email Us
Honeywell
SENSOR 30PSID 0.2" 7V
Need more? Email Us
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $65.6918
Honeywell
SENSOR PRESS DIFF 10" H2O 4SIP / Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.19" (4.83mm) Tube, Dual 0 mV ~ 20 mV (12V) 4-SIP Module
Lowest to $39.1695
NXP / Nexperia
PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4883 $96.9766
3+ $39.7853 $119.3559
4+ $38.5420 $154.1680
6+ $37.2987 $223.7922
7+ $36.0554 $252.3878
10+ $32.3255 $323.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess