EN
  • EN
  • DE

33P3721-CGT

Part No 33P3721-CGT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description ENHANCED DVD AFE / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 45 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 713101-33P3721-CGT
Ultra Librarian 3D Model Ultra Librarian 33P3721-CGT CAD Model

Description

The Texas Instruments 33P3721-CGT is a state-of-the-art integrated circuit designed for high-performance applications across various industries. It is renowned for its reliability and versatility, making it an ideal choice for engineers and designers looking to enhance their electronic systems.

Key Features

  • Advanced Technology: Built on Texas Instruments' cutting-edge semiconductor technology, the 33P3721-CGT offers exceptional performance and power efficiency.
  • Durability: Engineered to withstand harsh environments, this component is suitable for use in industrial, automotive, and other demanding applications.
  • High-Speed Operation: With its ability to function at high frequencies, the 33P3721-CGT can handle rapid signal processing tasks with ease.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to maintain low power consumption, making it ideal for portable and battery-powered devices.

Applications

The versatility of the 33P3721-CGT allows it to be used in a wide range of applications. Some of the most common applications include:

  • Telecommunications equipment
  • Advanced computing systems
  • High-speed data processing units
  • Automotive control systems
  • Industrial automation and control

Quality and Support

Texas Instruments is committed to providing not only high-quality products but also comprehensive support for their components. The 33P3721-CGT comes with access to Texas Instruments' extensive technical resources, including datasheets, reference designs, and customer support to ensure smooth integration into your projects.

Environmental Compliance

The 33P3721-CGT is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from certain hazardous materials commonly used in electronics and electrical equipment.

Whether you're developing cutting-edge technology or updating existing systems, the Texas Instruments 33P3721-CGT provides the performance, durability, and efficiency needed to create products that stand out in today's competitive market.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1752 $55.8760
11+ $9.1694 $100.8634
17+ $8.8829 $151.0093
24+ $8.5964 $206.3136
31+ $8.3098 $257.6038
41+ $7.4502 $305.4582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess