EN
  • EN
  • DE

2503227-1DDP1010

Part No 2503227-1DDP1010
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 152119-2503227-1DDP1010
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2503227-1DDP1010 CAD Model

Description

The 2503227-1DDP1010 is a versatile electronic component designed for a wide range of applications, offering reliability and high performance. This component is essential for projects requiring precision and durability.

Applications

  • Industrial Automation Systems
  • Consumer Electronics
  • Telecommunication Equipment
  • Embedded Systems

Features and Benefits

  • High Durability: Constructed to withstand demanding conditions.
  • Versatile Design: Suitable for a wide range of applications and systems.
  • Reliable Performance: Ensures consistent and reliable functionality.

This component can also be customized for specific applications, ensuring a perfect fit for any project needs. By integrating the 2503227-1DDP1010 into your systems, you enhance efficiency and performance while minimizing downtime.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Intersil
Need more? Email Us
AMIS
Need more? Email Us
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess