EN
  • EN
  • DE

5962-8770102RA

Part No 5962-8770102RA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 20CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 2
Settling Time 400ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V ~ 15V
Voltage - Supply, Digital 5V ~ 15V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CERDIP
Mounting Type Through Hole
Base Product Number 5962-8770102
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 764149-5962-8770102RA
Ultra Librarian 3D Model Ultra Librarian 5962-8770102RA CAD Model

Description

The 5962-8770102RA is a high-performance, precision integrated circuit manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is specifically designed to meet the rigorous standards of the aerospace and defense sectors, ensuring reliability and durability in extreme conditions.

Key Features

  • High Precision: The device offers exceptional accuracy and stability, making it ideal for critical applications where precise measurements are paramount.
  • Rugged Design: Built to withstand harsh environments, the 5962-8770102RA is certified to military standards, ensuring performance in high-stress situations.
  • Extended Temperature Range: It operates effectively over a wide temperature range, catering to the needs of applications exposed to extreme thermal conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC minimizes power usage, which is crucial for battery-powered or energy-sensitive systems.

Applications

The versatility of the 5962-8770102RA allows it to be used in a variety of applications, including but not limited to:

  • Avionics and aerospace instrumentation
  • Spacecraft and satellite systems
  • Defense and military equipment
  • Precision navigation systems
  • High-reliability industrial applications

Quality and Compliance

Analog Devices Inc. is committed to the highest standards of quality, and the 5962-8770102RA is no exception. It complies with the stringent requirements of military specifications, ensuring that it meets the needs of the most demanding applications. Each device undergoes rigorous testing to guarantee performance and reliability.

Technical Specifications

For detailed technical specifications, please refer to the product datasheet or contact Analog Devices Inc. directly. Their team of experts is available to provide support and answer any questions regarding the 5962-8770102RA.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess