EN
  • EN
  • DE

MAX1504ZETL+T

Part No MAX1504ZETL+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208344-MAX1504ZETL+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1504ZETL+T CAD Model

Description

The MAX1504ZETL+T from Maxim Integrated is a highly integrated battery charger IC designed to provide efficient charging solutions for single-cell lithium-ion (Li+) batteries. This advanced IC is specifically engineered to meet the needs of portable devices where space is at a premium and efficient charging is essential.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, making it versatile for various applications and ensuring compatibility with different power sources.
  • Charge Current: The MAX1504ZETL+T offers programmable charge current up to 1.2A, allowing for fast charging of the connected battery, which is crucial for users needing quick turnaround times.
  • High Integration: This IC integrates the power MOSFET, reverse-blocking diode, current-sense circuit, and thermal-regulation circuitry, which minimizes the external component count and reduces the overall solution size.
  • Thermal Regulation: To protect the battery and the charger from overheating, the MAX1504ZETL+T features an internal thermal-regulation loop that reduces the charge current under high-temperature conditions.
  • Charge Safety: The IC includes multiple safety features, such as prequalification charging, overvoltage protection, and a timer to terminate charging, ensuring safe and reliable operation.

Applications

The MAX1504ZETL+T is ideal for a variety of portable applications where efficient and safe battery charging is required. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets and Accessories
  • Wearable Technology

Design Flexibility

With its compact TQFN package and minimal external component requirement, the MAX1504ZETL+T provides designers with the flexibility to create sleek and compact designs without compromising on performance. The device's programmable options and integrated features allow for a customized charging solution tailored to the specific needs of the end-product.

Conclusion

In summary, the MAX1504ZETL+T from Maxim Integrated is a sophisticated and versatile battery charging solution that offers a combination of high performance, safety, and design flexibility, making it an excellent choice for the next generation of portable electronic devices.

You May Also Be Interested in

Omron
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Need more? Email Us
ESMT
Lowest to $1.0845
EPCOS (TDK)
Need more? Email Us
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $3.7539
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Lowest to $0.9506

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5216 $59.8672
40+ $2.8898 $115.5920
62+ $2.7997 $173.5814
86+ $2.7096 $233.0256
111+ $2.6195 $290.7645
148+ $2.3481 $347.5188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,980 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess