EN
  • EN
  • DE

D-DMS009PM-A000

Part No D-DMS009PM-A000
Manufacturer Shenzhen Cankemeng Industrial Co., Ltd.
Catalog D - Sub Connectors
Description Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole
Number of Pins 9P
Gender Male
Connector Type Standard D-Sub
Mounting Type Through Hole
Number of Rows 2
Color Blue
Current Rating-Signal 3A
Ultra Librarian 3D Model Ultra Librarian D-DMS009PM-A000 CAD Model

Description

02-1009-42(REVA) - High-Performance Electronic Component

The 02-1009-42(REVA) is a versatile and robust electronic component designed to meet diverse application requirements. This component is engineered for precision and long-lasting performance, making it an optimal choice for various industrial and consumer electronics projects.

  • Application in IoT devices
  • Used in telecommunications equipment
  • Perfect for automotive electronics
  • Suitable for consumer electronics projects

Features and Benefits

  • High reliability and efficiency
  • Compact design for easy integration
  • Energy-efficient, helping to reduce power consumption
  • Manufactured following industry standards

The 02-1009-42(REVA) is crafted for professionals who demand quality and reliability. Whether you're working on a new tech innovation or enhancing an existing system, this component offers unmatched performance consistency. Its compact size facilitates seamless incorporation into existing setups, ensuring ease of use and enhanced functionality.

You May Also Be Interested in

Amphenol
CONN D-SUB PLUG 25POS SLDR CUP / 25 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D PLUG 9POS R/A SLDR
Lowest to $8.4049
TE Connectivity
CONN D-SUB PLUG 15POS R/A SOLDER
Lowest to $34.4829
Hirose Electric Co Ltd
CONN D-SUB PLUG 9POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN D-TYPE CAP 68POS R/A SLDR
Lowest to $35.0579
Multicomp
Conn D-Subminiature SKT 15 POS 2.77mm Solder RA Thru-Hole 15 Terminal 1 Port
Need more? Email Us
Amphenol Commercial Products
CONN DSUB RCPT 9POS STR SLDR CUP
Need more? Email Us
Conec
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
Nextronics Engineering Corp.
Connector D-Sub, Female 25 Position 2 Row Through Hole
Lowest to $1.2903

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8692 $52.1520
145+ $0.7132 $103.4140
220+ $0.6909 $151.9980
300+ $0.6686 $200.5800
390+ $0.6463 $252.0570
520+ $0.5795 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,773 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess