EN
  • EN
  • DE

ADC121S021CISD/NOPB

Part No ADC121S021CISD/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 1CH 200KSPS 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 6-WSON (2.2x2.5)
Win Source Part Number 1014072-ADC121S021CISD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC121S021CISD/NOPB CAD Model

Description

Product Overview: ADC121S021CISD/NOPB

The ADC121S021CISD/NOPB is a precision analog-to-digital converter (ADC) developed by Texas Instruments, designed to provide high-performance data conversion in a compact, surface-mount package. This device is ideal for applications that require accurate and fast digitization of analog signals, such as in medical instrumentation, industrial control systems, and battery-operated devices.

Key Features

  • Resolution: The ADC121S021CISD/NOPB offers a 12-bit resolution, ensuring fine detail in the conversion process for precise measurement applications.
  • Single Channel: It features a single analog input channel, making it suitable for systems that require a dedicated ADC for a specific signal.
  • Sample Rate: With a sample rate of up to 200 kSPS (kilo-samples per second), this ADC is capable of handling high-speed signal processing without significant latency.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, making it ideal for portable and remote sensing devices.
  • Supply Voltage: The device operates on a supply voltage ranging from 2.7V to 5.25V, providing flexibility in various system power designs.
  • Interface: The ADC121S021CISD/NOPB communicates via a simple serial interface compatible with several microcontrollers, simplifying system integration.
  • No Pipeline Delays: It features a successive approximation register (SAR) architecture, which means it does not have pipeline delays, making it easier to manage in real-time systems.

Applications

This versatile ADC is suited for a wide range of applications, including:

  • Portable Devices
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Controls
  • Battery-Powered Instruments

Quality and Reliability

The ADC121S021CISD/NOPB is available in a small, lead-free, 6-pin WSON package, which is RoHS compliant, ensuring adherence to the latest environmental standards. Texas Instruments is known for its commitment to quality, and this product is no exception, with rigorous testing to ensure high reliability and performance under various conditions.

With its combination of accuracy, speed, low power, and ease of use, the ADC121S021CISD/NOPB from Texas Instruments is an excellent choice for designers looking to enhance their systems with high-quality data conversion capabilities.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess