EN
  • EN
  • DE

AD5512AACPZ

Part No AD5512AACPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 2.7 V to 5.5 V, Serial-Input, Voltage-Output, 16-/12-Bit nanoDACs in LFCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136270-AD5512AACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5512AACPZ CAD Model

Description

Analog Devices AD5512AACPZ Digital-to-Analog Converter

The AD5512AACPZ from Analog Devices Inc. is a high-performance, single-channel, 12-bit, serial input, current-output digital-to-analog converter (DAC). This precision DAC is designed to meet the stringent requirements of industrial and communication applications, providing a compact and efficient solution for digital-to-analog conversion needs.

Encased in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the AD5512AACPZ offers a space-saving design that is ideal for systems where board space is at a premium. Its small footprint does not compromise on functionality or performance, making it an excellent choice for size-constrained applications such as portable devices, medical instruments, and optical networks.

Key Features:

  • High Resolution: The 12-bit resolution ensures fine granularity in the output signal, providing precise control for applications that require accurate signal representation.
  • Current Output: The DAC provides a programmable current output, which can be configured for a range of 0 to 20mA or 4 to 20mA, making it suitable for industrial control systems that commonly use current loops for signal transmission.
  • Serial Interface: The device employs a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into a variety of systems.
  • Low Power Consumption: With a typical power consumption of just 5 mW, the AD5512AACPZ is optimized for power-sensitive applications, helping to extend the battery life of portable devices.
  • On-Chip Output Amplifier: The inclusion of an on-chip output amplifier simplifies the design by reducing the need for external components.
  • Flexible Power Supply: The DAC operates from a single 2.7 V to 5.5 V supply, providing flexibility in various power environments.
  • Extended Temperature Range: It is rated for operation over the extended industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh conditions.

The AD5512AACPZ also features a power-on reset circuit that ensures the DAC output powers up to zero scale or midscale and remains there until a valid write to the device takes place. This feature is crucial for applications that require a predictable start-up state.

With its robust design, the AD5512AACPZ from Analog Devices Inc. stands out as a versatile and reliable component for precise digital-to-analog conversion in a wide array of applications.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7287 $54.9148
9+ $11.2646 $101.3814
14+ $10.9126 $152.7764
19+ $10.5606 $200.6514
25+ $10.2086 $255.2150
33+ $9.1525 $302.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,806 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess