EN
  • EN
  • DE

1P1G66QDBVRG4Q1

Part No 1P1G66QDBVRG4Q1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 1X1 SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 25 Ohm
Operating Supply Voltage 1.65 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 7.2ns, 6.9ns
-3db Bandwidth 300MHz
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Maximum) 1μA
Operating Temperature Range -40°C ~ 125°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 761309-1P1G66QDBVRG4Q1
Family Name SN74LVC1G66-Q1
Introduction Date April 25, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1P1G66QDBVRG4Q1 CAD Model

Description

The Texas Instruments 1P1G66QDBVRG4Q1 is a state-of-the-art operational amplifier that delivers unmatched performance for a wide range of applications. This precision op-amp is designed to meet the demanding requirements of advanced electronics, offering an optimal balance of speed, accuracy, and power efficiency.

Key Features:

  • Low Noise: The 1P1G66QDBVRG4Q1 boasts an exceptionally low noise density, making it ideal for high-fidelity audio applications and sensitive instrumentation that require minimal signal distortion.
  • High Speed: With a fast slew rate and wide bandwidth, this operational amplifier is capable of handling rapid signal changes, ensuring high-speed performance in data acquisition systems, filters, and fast control loops.
  • Low Offset Voltage: The device exhibits a very low input offset voltage, which enhances measurement accuracy and stability in precision applications.
  • Power Efficiency: Designed with power-sensitive applications in mind, the 1P1G66QDBVRG4Q1 operates with a low quiescent current, reducing power consumption without sacrificing performance.
  • Wide Supply Range: This operational amplifier supports a broad supply voltage range, accommodating various power supply configurations and simplifying integration into mixed-voltage systems.

Applications:

  • High-End Audio Equipment
  • Test and Measurement Instrumentation
  • Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Precision Analog Circuits

The 1P1G66QDBVRG4Q1 is available in a compact package, which is suitable for space-constrained applications while still providing excellent thermal performance. Texas Instruments' commitment to quality ensures that this operational amplifier delivers consistent and reliable performance across a broad range of operating conditions. Whether you are designing professional audio equipment, precision sensors, or any application requiring high-performance signal amplification, the 1P1G66QDBVRG4Q1 from Texas Instruments is an excellent choice that will help you achieve your design goals.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2770 $51.2450
440+ $0.2273 $100.0120
685+ $0.2202 $150.8370
940+ $0.2131 $200.3140
1,215+ $0.2060 $250.2900
1,625+ $0.1847 $300.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess